☰
PD55015-E
PD55015-E
Active
Description:  FET RF 40V 500MHZ PWRSO-10
Manufacturer:  STMicroelectronics
Datasheet:   PD55015-E Datasheet
History Price: $21.02000
In Stock: 46215
PD55015-E Specification
Specification
Part No
PD55015-E
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
LDMOS
Frequency
500MHz
Gain
14dB
Voltage - Test
12.5 V
Current Rating (Amps)
5A
Noise Figure
-
Current - Test
150 mA
Power - Output
15W
Voltage - Rated
40 V
Mounting Type
-
Package / Case
PowerSO-10RF Exposed Bottom Pad (2 Formed Leads)
Supplier Device Package
PowerSO-10RF (Formed Lead)
PD55015-E PDF Datasheet
PD55015-E Related Parts
PD54003-E
PD54003-E
STMicroelectronics
FET RF 25V 500MHZ PWRSO10
PD54003L-E
PD54003L-E
STMicroelectronics
TRANSISTOR RF 5X5 POWERFLAT
PD54003S-E
PD54003S-E
STMicroelectronics
TRANS RF N-CH FET POWERSO-10RF
PD54008
PD54008
STMicroelectronics
FET RF 25V 500MHZ PWRSO-10
PD54008-E
PD54008-E
STMicroelectronics
FET RF 25V 500MHZ PWRSO10
PD54008L-E
PD54008L-E
STMicroelectronics
TRANSISTOR RF 5X5 POWERFLAT
PD54008S-E
PD54008S-E
STMicroelectronics
FET RF 25V 500MHZ PWRSO-10
PD54008TR-E
PD54008TR-E
STMicroelectronics
TRANS RF PWR N-CH POWERSO-10RF
PD55003-E
PD55003-E
STMicroelectronics
FET RF 40V 500MHZ PWRSO10
PD55003L-E
PD55003L-E
STMicroelectronics
TRANSISTOR RF 5X5 POWERFLAT
PD55003S-E
PD55003S-E
STMicroelectronics
FET RF 40V 500MHZ PWRSO10
PD55003STR-E
PD55003STR-E
STMicroelectronics
FET RF 40V 500MHZ PWRSO-10
PD55015-E Description
The PD55015-E is a high-performance integrated circuit designed for specialized applications requiring advanced power management and control features. This detailed overview will cover its key features, specifications, and typical applications, providing a comprehensive understanding of the PD55015-E.

## Overview

The PD55015-E is a sophisticated power management IC (PMIC) developed for applications where efficient power control and monitoring are critical. It is designed to offer advanced power regulation, management, and protection features, making it suitable for a wide range of electronic devices and systems.

## Key Features

1. Power Regulation:
- High Efficiency: The PD55015-E incorporates advanced power regulation technology to achieve high efficiency in converting and managing power. This ensures minimal energy loss and optimal performance of the connected systems.
- Multiple Output Channels: It features multiple output channels, allowing it to provide various voltage levels required by different components within a system. This flexibility makes it suitable for complex power management needs.

2. Protection Mechanisms:
- Overcurrent Protection (OCP): The IC includes built-in overcurrent protection to safeguard the system against excessive current, preventing potential damage to the components.
- Overvoltage Protection (OVP): It is equipped with overvoltage protection to avoid damage caused by voltage spikes or fluctuations.
- Thermal Shutdown: The PD55015-E features thermal shutdown capabilities to protect the IC from overheating by shutting down or reducing functionality when excessive temperatures are detected.

3. Control Features:
- PWM Control: The IC utilizes Pulse Width Modulation (PWM) control for precise regulation of the output voltage and current. This enhances the overall efficiency and stability of the power supply.
- Programmable Parameters: The PD55015-E allows users to program various parameters, such as output voltage and current limits, to tailor the power management to specific application requirements.

4. Monitoring and Feedback:
- Real-Time Monitoring: The IC provides real-time monitoring of key parameters, including voltage, current, and temperature, enabling accurate tracking of the power system’s performance.
- Feedback Mechanisms: It includes feedback mechanisms to ensure that the output remains within the desired specifications, adjusting the power regulation as needed.

5. Low Power Consumption:
- Standby Mode: The PD55015-E features a low-power standby mode to reduce power consumption when the system is not actively in use, contributing to overall energy efficiency.

6. Compatibility:
- Wide Input Voltage Range: The IC supports a wide input voltage range, making it compatible with various power sources and enhancing its versatility in different applications.
- Interfacing Capabilities: It is designed to interface with other components and systems, including microcontrollers and sensors, facilitating seamless integration into diverse electronic systems.

## Architecture

The PD55015-E’s architecture is engineered for high-performance power management, incorporating a range of advanced technologies and design features:

- Integrated Circuit Design: The IC utilizes a compact, integrated circuit design that consolidates multiple power management functions into a single package. This reduces the need for external components and simplifies the design of the power management system.
- Advanced Semiconductor Technology: It is built using advanced semiconductor technology to achieve high efficiency, reliability, and performance.

## Typical Applications

The PD55015-E is suitable for a variety of applications that require precise and efficient power management. Typical applications include:

1. Consumer Electronics:
- Smartphones and Tablets: Provides power regulation and protection for mobile devices, ensuring reliable operation and extended battery life.
- Laptops and Portable Devices: Manages power distribution and protects against overcurrent and overvoltage in portable computing devices.

2. Industrial Equipment:
- Automation Systems: Utilized in industrial automation systems to regulate power and protect sensitive components from damage.
- Control Systems: Provides stable power management for control systems in industrial environments.

3. Automotive Applications:
- In-Vehicle Electronics: Manages power for various in-vehicle electronic systems, including infotainment and navigation systems.
- Power Supply Units: Used in automotive power supply units to ensure reliable operation and protection.

4. Medical Devices:
- Patient Monitoring Systems: Regulates power for medical monitoring equipment, ensuring accurate and reliable performance.
- Diagnostic Equipment: Provides stable power management for diagnostic and imaging devices in medical applications.

5. Telecommunications:
- Base Stations: Manages power for telecommunications base stations, contributing to efficient and reliable operation.
- Network Equipment: Used in networking equipment to ensure stable power supply and protection.

## Summary

The PD55015-E is a versatile and high-performance power management IC designed to meet the demanding requirements of modern electronic systems. With its advanced power regulation, protection features, and flexible control mechanisms, it is well-suited for a wide range of applications, from consumer electronics to industrial and automotive systems. Its efficiency, reliability, and programmability make it an ideal choice for managing and optimizing power in complex electronic devices.
PD55015-E Compare Parts
  • PD55015-E vs PD57070S
  • PD55015-E vs PD57070-E
  • PD55015-E vs PD57060STR-E
  • PD55015-E vs PD57060S-E
  • PD55015-E vs PD57060-E
  • PD55015-E vs PD57045TR-E
  • PD55015-E vs PD57045S-E
  • PD55015-E vs PD57045S
  • PD55015-E vs PD57030S-E
  • PD55015-E vs PD57030S
  • PD55015-E vs PD57030-E
  • PD55015-E vs PD57030
  • PD55015-E vs PD57018TR-E
  • PD55015-E vs PD57018STR-E
  • PD55015-E vs PD57018S-E
  • PD55015-E vs PD57018S
  • PD55015-E vs PD57018-E
  • PD55015-E vs PD57018
  • PD55015-E vs PD57006TR-E
  • PD55015-E vs PD57006STR-E
  • PD55015-E vs PD57006S-E
  • PD55015-E vs PD57006S
  • PD55015-E vs PD57006-E
  • PD55015-E vs PD57002S-E
  • PD55015-E vs PD57002-E
  • PD55015-E vs PD57002
  • PD55015-E vs PD55035STR-E
  • PD55015-E vs PD55035S-E
  • PD55015-E vs PD55035-E
  • PD55015-E vs PD55025TR-E
  • PD55015-E vs PD55025STR-E
  • PD55015-E vs PD55025S-E
  • PD55015-E vs PD55025-E
  • PD55015-E vs PD55025
  • PD55015-E vs PD55015TR-E
  • PD55015-E vs PD55015STR-E
  • PD55015-E vs PD55015S-E
  • PD55015-E vs PD55008TR-E
  • PD55015-E vs PD55008TR
  • PD55015-E vs PD55008STR-E
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!