Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - FETs, MOSFETs - RF
/ STMicroelectronics PD55003TR-E
PD55003TR-E
Active
Transistors - FETs, MOSFETs - RF
Description:
FET RF 40V 500MHZ PWRSO-10
Manufacturer:
STMicroelectronics
Datasheet:
PD55003TR-E Datasheet
History Price: $11.81000
In Stock: 32240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
PD55003TR-E Specification
Specification
Part No
PD55003TR-E
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
LDMOS
Frequency
500MHz
Gain
17dB
Voltage - Test
12.5 V
Current Rating (Amps)
2.5A
Noise Figure
-
Current - Test
50 mA
Power - Output
3W
Voltage - Rated
40 V
Mounting Type
-
Package / Case
PowerSO-10 Exposed Bottom Pad
Supplier Device Package
10-PowerSO
PD55003TR-E PDF Datasheet
PD55003TR-E Datasheet
Click and Download: PD55003TR-E Datasheet
PD55003TR-E Related Parts
PD54003-E
STMicroelectronics
FET RF 25V 500MHZ PWRSO10
PD54003L-E
STMicroelectronics
TRANSISTOR RF 5X5 POWERFLAT
PD54003S-E
STMicroelectronics
TRANS RF N-CH FET POWERSO-10RF
PD54008
STMicroelectronics
FET RF 25V 500MHZ PWRSO-10
PD54008-E
STMicroelectronics
FET RF 25V 500MHZ PWRSO10
PD54008L-E
STMicroelectronics
TRANSISTOR RF 5X5 POWERFLAT
PD54008S-E
STMicroelectronics
FET RF 25V 500MHZ PWRSO-10
PD54008TR-E
STMicroelectronics
TRANS RF PWR N-CH POWERSO-10RF
PD55003-E
STMicroelectronics
FET RF 40V 500MHZ PWRSO10
PD55003L-E
STMicroelectronics
TRANSISTOR RF 5X5 POWERFLAT
PD55003S-E
STMicroelectronics
FET RF 40V 500MHZ PWRSO10
PD55003STR-E
STMicroelectronics
FET RF 40V 500MHZ PWRSO-10
PD55003TR-E Compare Parts
PD55003TR-E vs PD57070S
PD55003TR-E vs PD57070-E
PD55003TR-E vs PD57060STR-E
PD55003TR-E vs PD57060S-E
PD55003TR-E vs PD57060-E
PD55003TR-E vs PD57045TR-E
PD55003TR-E vs PD57045S-E
PD55003TR-E vs PD57045S
PD55003TR-E vs PD57030S-E
PD55003TR-E vs PD57030S
PD55003TR-E vs PD57030-E
PD55003TR-E vs PD57030
PD55003TR-E vs PD57018TR-E
PD55003TR-E vs PD57018STR-E
PD55003TR-E vs PD57018S-E
PD55003TR-E vs PD57018S
PD55003TR-E vs PD57018-E
PD55003TR-E vs PD57018
PD55003TR-E vs PD57006TR-E
PD55003TR-E vs PD57006STR-E
PD55003TR-E vs PD57006S-E
PD55003TR-E vs PD57006S
PD55003TR-E vs PD57006-E
PD55003TR-E vs PD57002S-E
PD55003TR-E vs PD57002-E
PD55003TR-E vs PD57002
PD55003TR-E vs PD55035STR-E
PD55003TR-E vs PD55035S-E
PD55003TR-E vs PD55035-E
PD55003TR-E vs PD55025TR-E
PD55003TR-E vs PD55025STR-E
PD55003TR-E vs PD55025S-E
PD55003TR-E vs PD55025-E
PD55003TR-E vs PD55025
PD55003TR-E vs PD55015TR-E
PD55003TR-E vs PD55015STR-E
PD55003TR-E vs PD55015S-E
PD55003TR-E vs PD55015-E
PD55003TR-E vs PD55008TR-E
PD55003TR-E vs PD55008TR
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.