☰
BUL310
BUL310
Obsolete
Description:  TRANS NPN 500V 5A TO220
Manufacturer:  STMicroelectronics
Datasheet:   BUL310 Datasheet
History Price: Obsolete
In Stock: 4600
BUL310 Specification
Specification
Part No
BUL310
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
5 A
Voltage - Collector Emitter Breakdown (Max)
500 V
Vce Saturation (Max) @ Ib, Ic
1.1V @ 600mA, 3A
Current - Collector Cutoff (Max)
250μA
DC Current Gain (hFE) (Min) @ Ic, Vce
6 @ 3A, 2.5V
Power - Max
75 W
Frequency - Transition
-
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
BUL310 PDF Datasheet
BUL310 Related Parts
BUL1102E
BUL1102E
STMicroelectronics
TRANS NPN 450V 4A TO220
BUL1102EFP
BUL1102EFP
STMicroelectronics
TRANS NPN 450V 4A TO220FP
BUL1203E
BUL1203E
STMicroelectronics
TRANS NPN 550V 5A TO220
BUL128
BUL128
STMicroelectronics
TRANS NPN 400V 4A TO220
BUL128-K
BUL128-K
STMicroelectronics
TRANS NPN 400V 4A TO220
BUL128D-B
BUL128D-B
STMicroelectronics
TRANS NPN 400V 4A TO220
BUL138
BUL138
STMicroelectronics
TRANS NPN 400V 5A TO220
BUL1403ED
BUL1403ED
STMicroelectronics
TRANS NPN 650V 3A TO220
BUL146
BUL146
onsemi
TRANS NPN 400V 6A TO220
BUL146F
BUL146F
onsemi
TRANS NPN 400V 6A TO220FP
BUL146FG
BUL146FG
onsemi
TRANS NPN 400V 6A TO220FP
BUL146G
BUL146G
onsemi
TRANS NPN 400V 6A TO220
BUL310 Compare Parts
  • BUL310 vs BULT118M
  • BUL310 vs BULT118
  • BUL310 vs BULT106D
  • BUL310 vs BULK128
  • BUL310 vs BULD742CT4
  • BUL310 vs BULD741T4
  • BUL310 vs BULD741-1
  • BUL310 vs BULD128DT4
  • BUL310 vs BULD118D-1
  • BUL310 vs BULB742C-1
  • BUL310 vs BULB7216T4
  • BUL310 vs BULB7216-1
  • BUL310 vs BULB49DT4
  • BUL310 vs BULB39D-1
  • BUL310 vs BULB128-1
  • BUL310 vs BUL98
  • BUL310 vs BUL903ED
  • BUL310 vs BUL89
  • BUL310 vs BUL805
  • BUL310 vs BUL804
  • BUL310 vs BUL743
  • BUL310 vs BUL742CFP
  • BUL310 vs BUL742C
  • BUL310 vs BUL742A
  • BUL310 vs BUL741FP
  • BUL310 vs BUL741
  • BUL310 vs BUL7216
  • BUL310 vs BUL705
  • BUL310 vs BUL704
  • BUL310 vs BUL654
  • BUL310 vs BUL642D2G
  • BUL310 vs BUL59
  • BUL310 vs BUL58D
  • BUL310 vs BUL510
  • BUL310 vs BUL49D
  • BUL310 vs BUL45G
  • BUL310 vs BUL45D2G
  • BUL310 vs BUL45D2
  • BUL310 vs BUL45
  • BUL310 vs BUL44G
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its