☰
BTW69-1200N
BTW69-1200N
Active
Description:  SCR 1.2KV 50A TOP3
Manufacturer:  STMicroelectronics
Datasheet:   BTW69-1200N Datasheet
History Price: $6.99000
In Stock: 7600
BTW69-1200N Specification
Specification
Part No
BTW69-1200N
Category
Thyristors - SCRs
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
1.2 kV
Voltage - Gate Trigger (Vgt) (Max)
1.3 V
Current - Gate Trigger (Igt) (Max)
50 mA
Voltage - On State (Vtm) (Max)
1.6 V
Current - On State (It (AV)) (Max)
31 A
Current - On State (It (RMS)) (Max)
50 A
Current - Hold (Ih) (Max)
100 mA
Current - Off State (Max)
10 μA
Current - Non Rep. Surge 50, 60Hz (Itsm)
700A, 763A
SCR Type
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TOP-3
Supplier Device Package
TOP3
BTW69-1200N PDF Datasheet
BTW69-1200N Description
Overview of STMicroelectronics BTW69-1200N

The STMicroelectronics BTW69-1200N is a high-power, high-voltage triac designed for applications requiring reliable switching performance. It is commonly used in AC power control circuits, such as motor drives, lighting control, and home appliances, where fast switching and robust current handling are essential. With its ability to handle significant power and its versatility in both phase control and zero-crossing detection applications, the BTW69-1200N is a popular choice for industrial and residential power control systems.

Key Features

* Type: The BTW69-1200N is a high-performance bidirectional triode for alternating current (TRIAC), designed for AC switching applications.
* Voltage Rating: The device has a peak off-state voltage (Vds) rating of 1200V, making it suitable for high-voltage applications, such as power regulation and switching in industrial settings.
* Current Rating: The triac can handle a RMS on-state current (Irms) of 25A, ensuring it can manage high currents without overheating or failure.
* Gate Trigger Current: The triac features a low gate trigger current, typically around 20mA, allowing it to switch reliably with minimal gate drive requirements.
* Package Type: The device is available in a standard TO-220 package, which provides effective heat dissipation and is easy to mount in a variety of applications.

Electrical Characteristics

* Peak Off-State Voltage (Vds): 1200V, capable of withstanding high voltages in industrial and commercial applications.
* RMS On-State Current (Irms): 25A at 25°C, providing excellent current-handling capability for controlling power in AC circuits.
* Peak On-State Current (Ip): 80A, offering high surge current capacity for short durations, making it suitable for applications with transient loads.
* Gate Trigger Current (Igt): 20mA, ensuring low power operation with minimal driving current required for switching.
* Gate Trigger Voltage (Vgt): 1.3V to 2.5V, allowing for precise gate control.
* Holding Current (Ih): 50mA, ensuring that the triac remains in the "on" state once triggered, making it suitable for stable, continuous power switching.
* On-State Voltage Drop (Vtm): Typically 1.5V, which ensures low power loss during operation and contributes to the device's efficiency.

Thermal Characteristics

* Operating Junction Temperature (Tj): The device can operate within a temperature range of -40°C to +125°C, making it suitable for both indoor and outdoor applications in varying environmental conditions.
* Thermal Resistance Junction to Case (RθJC): 1.8°C/W, which ensures effective heat dissipation when operating at high currents.
* Thermal Resistance Junction to Ambient (RθJA): 40°C/W, allowing for safe operation in power-hungry applications.

Applications

* AC Motor Control: The triac is ideal for controlling the speed and direction of AC motors in household appliances, industrial machines, and HVAC systems.
* Lighting Control: Often used in light dimming circuits, where precise power control is needed for varying light intensity in residential or commercial settings.
* Heater Control: Suitable for managing the power supplied to heating elements, such as in electric ovens, water heaters, and industrial heating systems.
* Phase Control Circuits: In AC power systems, the triac is used for controlling the phase of the input AC power, offering smooth power delivery and reduced power loss.
* Switching Applications: The device is used in solid-state relays and other switching applications where robust power handling and low gate triggering are essential.

Performance Benefits

* High Power Handling: With a 1200V peak off-state voltage and 25A RMS current rating, the BTW69-1200N can handle significant power loads without degradation, ensuring long-term reliability and durability.
* Efficient Power Control: The triac features a low on-state voltage drop (Vtm) of approximately 1.5V, minimizing power loss during conduction and improving the overall efficiency of power control systems.
* Reliability: Its rugged construction and high thermal resistance make it highly reliable for industrial and commercial applications, ensuring stable operation even in challenging environments.
* Low Gate Triggering Requirements: The low gate trigger current and voltage help reduce the complexity of control circuits, making the BTW69-1200N easier to integrate into power management systems.

In conclusion, the STMicroelectronics BTW69-1200N is a robust, high-power triac designed to efficiently handle AC power switching in demanding applications. Its high voltage and current ratings, low gate triggering requirements, and efficient thermal management make it an ideal choice for industrial, residential, and commercial power control systems.
Customer Reviews
4.95 out of 5.00 stars from 146 customer reviews from all over the world
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described