☰
BD708
BD708
Obsolete
Description:  TRANS PNP 60V 12A TO220
Manufacturer:  STMicroelectronics
Datasheet:   BD708 Datasheet
History Price: Obsolete
In Stock: 17580
BD708 Specification
Specification
Part No
BD708
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
12 A
Voltage - Collector Emitter Breakdown (Max)
60 V
Vce Saturation (Max) @ Ib, Ic
1V @ 400mA, 4A
Current - Collector Cutoff (Max)
100mA
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 4A, 4V
Power - Max
75 W
Frequency - Transition
3MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
BD708 PDF Datasheet
BD708 Related Parts
BD711
BD711
STMicroelectronics
TRANS NPN 100V 12A TO220
BD787
BD787
onsemi
TRANS NPN 60V 4A TO126
BD787G
BD787G
onsemi
TRANS NPN 60V 4A TO126
BD788
BD788
onsemi
TRANS PNP 60V 4A TO126
BD788G
BD788G
onsemi
TRANS PNP 60V 4A TO126
BD791
BD791
Motorola
POWER BIPOLAR TRANSISTOR
BD750A
BD750A
Harris Corporation
TRANS PNP 120V 20A TO3
BD750B
BD750B
Harris Corporation
PNP POWER TRANSISTOR
BD750C
BD750C
Harris Corporation
PNP POWER TRANSISTOR
BD751
BD751
Harris Corporation
NPN POWER TRANSISTOR
BD751A
BD751A
Harris Corporation
NPN POWER TRANSISTOR
BD751C
BD751C
Harris Corporation
TRANS NPN 130V 20A TO3
BD708 Compare Parts
  • BD708 vs BD788G
  • BD708 vs BD788
  • BD708 vs BD787G
  • BD708 vs BD787
  • BD708 vs BD711
  • BD708 vs BD785
  • BD708 vs BD751C
  • BD708 vs BD751A
  • BD708 vs BD751
  • BD708 vs BD750C
  • BD708 vs BD750B
  • BD708 vs BD750A
  • BD708 vs BD746C-S
  • BD708 vs BD746B-S
  • BD708 vs BD746A-S
  • BD708 vs BD746-S
  • BD708 vs BD745C-S
  • BD708 vs BD745B-S
  • BD708 vs BD745A-S
  • BD708 vs BD745-S
  • BD708 vs BD744B-S
  • BD708 vs BD744-S
  • BD708 vs BD743C-S
  • BD708 vs BD743B-S
  • BD708 vs BD743A-S
  • BD708 vs BD743-S
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.