BD681STU
BD681STU
Active
Description:  TRANS NPN DARL 100V 4A TO126-3
Manufacturer:  Fairchild Semiconductor
Datasheet:   BD681STU Datasheet
History Price: Active
In Stock: 44500
BD681STU Specification
Specification
Part No
BD681STU
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN - Darlington
Current - Collector (Ic) (Max)
4 A
Voltage - Collector Emitter Breakdown (Max)
100 V
Vce Saturation (Max) @ Ib, Ic
2.5V @ 30mA, 1.5A
Current - Collector Cutoff (Max)
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
750 @ 1.5A, 3V
Power - Max
40 W
Frequency - Transition
-
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-225AA, TO-126-3
Supplier Device Package
TO-126-3
BD681STU Related Parts
BD675
BD675
onsemi
TRANS NPN DARL 45V 4A TO126
BD675A
BD675A
onsemi
TRANS NPN DARL 45V 4A TO126
BD675AG
BD675AG
onsemi
TRANS NPN DARL 45V 4A TO126
BD675AS
BD675AS
Fairchild Semiconductor
TRANS NPN DARL 45V 4A TO126-3
BD675AS-ON
BD675AS-ON
onsemi
TRANS NPN DARL 45V 4A TO126-3
BD675G
BD675G
onsemi
TRANS NPN DARL 45V 4A TO126
BD676
BD676
onsemi
TRANS PNP DARL 45V 4A TO126
BD676A
BD676A
onsemi
TRANS PNP DARL 45V 4A TO126
BD676AG
BD676AG
onsemi
TRANS PNP DARL 45V 4A TO126
BD676AS
BD676AS
Fairchild Semiconductor
TRANS PNP DARL 45V 4A TO126-3
BD676G
BD676G
onsemi
TRANS PNP DARL 45V 4A TO126
BD677
BD677
STMicroelectronics
TRANS NPN DARL 60V 4A SOT32-3
BD681STU Compare Parts
  • BD681STU vs BD682T
  • BD681STU vs BD682S
  • BD681STU vs BD682G
  • BD681STU vs BD682
  • BD681STU vs BD682
  • BD681STU vs BD681STU-ON
  • BD681STU vs BD681S
  • BD681STU vs BD681S
  • BD681STU vs BD681G
  • BD681STU vs BD681
  • BD681STU vs BD681
  • BD681STU vs BD680G
  • BD681STU vs BD680ASTU
  • BD681STU vs BD680AG
  • BD681STU vs BD680A
  • BD681STU vs BD680A
  • BD681STU vs BD680
  • BD681STU vs BD680
  • BD681STU vs BD679G
  • BD681STU vs BD679AG
  • BD681STU vs BD679A
  • BD681STU vs BD679
  • BD681STU vs BD679
  • BD681STU vs BD678G
  • BD681STU vs BD678AS
  • BD681STU vs BD678AG
  • BD681STU vs BD678A
  • BD681STU vs BD678
  • BD681STU vs BD678
  • BD681STU vs BD677G
  • BD681STU vs BD677AS-ON
  • BD681STU vs BD677AS
  • BD681STU vs BD677AG
  • BD681STU vs BD677A
  • BD681STU vs BD677
  • BD681STU vs BD677
  • BD681STU vs BD676G
  • BD681STU vs BD676AS
  • BD681STU vs BD676AG
  • BD681STU vs BD676A
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad