Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Bipolar (BJT) - Single
/ Fairchild Semiconductor BD676AS
BD676AS
Active
Transistors - Bipolar (BJT) - Single
Description:
TRANS PNP DARL 45V 4A TO126-3
Manufacturer:
Fairchild Semiconductor
Datasheet:
BD676AS Datasheet
History Price: $0.28000
In Stock: 19400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD676AS Specification
Specification
Part No
BD676AS
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP - Darlington
Current - Collector (Ic) (Max)
4 A
Voltage - Collector Emitter Breakdown (Max)
45 V
Vce Saturation (Max) @ Ib, Ic
2.8V @ 40mA, 2A
Current - Collector Cutoff (Max)
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
750 @ 2A, 3V
Power - Max
14 W
Frequency - Transition
-
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-225AA, TO-126-3
Supplier Device Package
TO-126-3
BD676AS PDF Datasheet
BD676AS Datasheet
Click and Download: BD676AS Datasheet
BD676AS Related Parts
BD675
onsemi
TRANS NPN DARL 45V 4A TO126
BD675A
onsemi
TRANS NPN DARL 45V 4A TO126
BD675AG
onsemi
TRANS NPN DARL 45V 4A TO126
BD675AS
Fairchild Semiconductor
TRANS NPN DARL 45V 4A TO126-3
BD675AS-ON
onsemi
TRANS NPN DARL 45V 4A TO126-3
BD675G
onsemi
TRANS NPN DARL 45V 4A TO126
BD676
onsemi
TRANS PNP DARL 45V 4A TO126
BD676A
onsemi
TRANS PNP DARL 45V 4A TO126
BD676AG
onsemi
TRANS PNP DARL 45V 4A TO126
BD676G
onsemi
TRANS PNP DARL 45V 4A TO126
BD677
STMicroelectronics
TRANS NPN DARL 60V 4A SOT32-3
BD677
onsemi
TRANS NPN DARL 60V 4A TO126
BD676AS Compare Parts
BD676AS vs BD682T
BD676AS vs BD682S
BD676AS vs BD682G
BD676AS vs BD682
BD676AS vs BD682
BD676AS vs BD681STU-ON
BD676AS vs BD681STU
BD676AS vs BD681S
BD676AS vs BD681S
BD676AS vs BD681G
BD676AS vs BD681
BD676AS vs BD681
BD676AS vs BD680G
BD676AS vs BD680ASTU
BD676AS vs BD680AG
BD676AS vs BD680A
BD676AS vs BD680A
BD676AS vs BD680
BD676AS vs BD680
BD676AS vs BD679G
BD676AS vs BD679AG
BD676AS vs BD679A
BD676AS vs BD679
BD676AS vs BD679
BD676AS vs BD678G
BD676AS vs BD678AS
BD676AS vs BD678AG
BD676AS vs BD678A
BD676AS vs BD678
BD676AS vs BD678
BD676AS vs BD677G
BD676AS vs BD677AS-ON
BD676AS vs BD677AS
BD676AS vs BD677AG
BD676AS vs BD677A
BD676AS vs BD677
BD676AS vs BD677
BD676AS vs BD676G
BD676AS vs BD676AG
BD676AS vs BD676A
Customer Reviews
4.95 out of 5.00 stars from 150 customer reviews from all over the world
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad