☰
UES1306
UES1306
Active
Description:  DIODE GEN PURP 400V 3A AXIAL
Manufacturer:  Microchip Technology
Datasheet:   UES1306 Datasheet
History Price: $24.06000
In Stock: 38870
UES1306 Specification
Specification
Part No
UES1306
Category
Diodes - Rectifiers - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
Current - Average Rectified (Io)
3A
Voltage - Forward (Vf) (Max) @ If
1.25 V @ 3 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
50 ns
Current - Reverse Leakage @ Vr
20 μA @ 400 V
Capacitance @ Vr, F
-
Mounting Type
Through Hole
Package / Case
B, Axial
Supplier Device Package
-
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
UES1306 Related Parts
UES1002/TR
UES1002/TR
Microchip Technology
DIODE GEN PURP 100V 1A
UES1103/TR
UES1103/TR
Microchip Technology
DIODE GEN PURP 150V 2.5A
UES1104/TR
UES1104/TR
Microchip Technology
DIODE GEN PURP 200V 1A
UES1106/TR
UES1106/TR
Microchip Technology
DIODE GEN PURP 400V 1A
UES1301
UES1301
Microchip Technology
DIODE GEN PURP 50V 6A B AXIAL
UES1301
UES1301
Solid State
DIODE GEN PURP 50V 6A AXIAL
UES1301/TR
UES1301/TR
Microchip Technology
DIODE GEN PURP 50V 6A B AXIAL
UES1302
UES1302
Microchip Technology
DIODE GEN PURP 100V 6A AXIAL
UES1302
UES1302
Solid State
DIODE GEN PURP 100V 6A AXIAL
UES1302/TR
UES1302/TR
Microchip Technology
DIODE GEN PURP 100V 6A AXIAL
UES1302E3
UES1302E3
Microchip Technology
DIODE GEN PURP 100V 6A B AXIAL
UES1302E3/TR
UES1302E3/TR
Microchip Technology
DIODE GEN PURP 100V 6A B AXIAL
UES1306 Compare Parts
  • UES1306 vs UES706R
  • UES1306 vs UES706HR2
  • UES1306 vs UES706
  • UES1306 vs UES705
  • UES1306 vs UES704R
  • UES1306 vs UES704
  • UES1306 vs UES703R
  • UES1306 vs UES703
  • UES1306 vs UES702R
  • UES1306 vs UES701R
  • UES1306 vs UES701
  • UES1306 vs UES2606RHR2
  • UES1306 vs UES2606HR2
  • UES1306 vs UES2605HR2
  • UES1306 vs UES2604HR2
  • UES1306 vs UES2603HR2
  • UES1306 vs UES2602
  • UES1306 vs UES1306SM/TR
  • UES1306 vs UES1306SM
  • UES1306 vs UES1306HR2/TR
  • UES1306 vs UES1306HR2
  • UES1306 vs UES1306E3/TR
  • UES1306 vs UES1306E3
  • UES1306 vs UES1306/TR
  • UES1306 vs UES1305SM/TR
  • UES1306 vs UES1305HR2/TR
  • UES1306 vs UES1305E3/TR
  • UES1306 vs UES1305E3
  • UES1306 vs UES1305/TR
  • UES1306 vs UES1305
  • UES1306 vs UES1305
  • UES1306 vs UES1304HR2
  • UES1306 vs UES1304E3/TR
  • UES1306 vs UES1304E3
  • UES1306 vs UES1304/TR
  • UES1306 vs UES1304
  • UES1306 vs UES1304
  • UES1306 vs UES1303SM-1/TR
  • UES1306 vs UES1303SM-1
  • UES1306 vs UES1303/TR
  • Customer Reviews
    4.95 out of 5.00 stars from 177 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.