MBR2535CT
MBR2535CT
Active
Description:  RECTIFIER, SCHOTTKY, 1 PHASE, 2
Manufacturer:  Fairchild Semiconductor
Datasheet:   MBR2535CT Datasheet
History Price: Active
In Stock: 10700
MBR2535CT Specification
Specification
Part No
MBR2535CT
Category
Diodes - Rectifiers - Arrays
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Cathode
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
35 V
Current - Average Rectified (Io) (per Diode)
25A
Voltage - Forward (Vf) (Max) @ If
820 mV @ 25 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
200 μA @ 35 V
Operating Temperature - Junction
-65 ℃ ~ 150 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220-3
MBR2535CT Related Parts
MBR10100CD
MBR10100CD
Yangjie Technology
SCHOTTKY DIODE 100V 10A TO-252
MBR10100CS2-E1
MBR10100CS2-E1
Diodes Inc
DIODE ARRAY SCHOTTKY 100V TO263
MBR10100CS2-G1
MBR10100CS2-G1
Diodes Inc
DIODE ARRAY SCHOTTKY 100V TO263
MBR10100CS2TR-E1
MBR10100CS2TR-E1
Diodes Inc
DIODE ARRAY SCHOTTKY 100V TO263
MBR10100CS2TR-G1
MBR10100CS2TR-G1
Diodes Inc
DIODE ARRAY SCHOTTKY 100V TO263
MBR10100CT
MBR10100CT
Littelfuse Inc
DIODE SCHOTTKY 100V 5A TO220AB
MBR10100CT
MBR10100CT
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 100V TO220
MBR10100CT
MBR10100CT
Taiwan Semiconductor
DIODE ARRAY SCHOTTKY 100V TO220
MBR10100CT
MBR10100CT
Diodes Inc
DIODE SCHOTTKY 100V 5A TO220AB
MBR10100CT-BP
MBR10100CT-BP
Micro Commercial Components
DIODE ARRAY SCHOTTKY 100V TO220
MBR10100CT-E1
MBR10100CT-E1
Diodes Inc
DIODE SCHOTTKY 100V 5A ITO220S
MBR10100CT-G1
MBR10100CT-G1
Diodes Inc
DIODE SCHOTT 100V 5A TO220AB
MBR2535CT Compare Parts
  • MBR2535CT vs MBRS6040CTH
  • MBR2535CT vs MBRS6040CT
  • MBR2535CT vs MBRS4060CTHMNG
  • MBR2535CT vs MBRS4060CT MNG
  • MBR2535CT vs MBRS30H45CT MNG
  • MBR2535CT vs MBRS3045CTHMNG
  • MBR2535CT vs MBRS3045CT MNG
  • MBR2535CT vs MBRS25H45CT MNG
  • MBR2535CT vs MBRS2590CTHMNG
  • MBR2535CT vs MBRS2590CT MNG
  • MBR2535CT vs MBRS2560CTHMNG
  • MBR2535CT vs MBRS2560CT MNG
  • MBR2535CT vs MBRS2550CTHMNG
  • MBR2535CT vs MBRS2550CT MNG
  • MBR2535CT vs MBRS2545CTHMNG
  • MBR2535CT vs MBRS2545CT MNG
  • MBR2535CT vs MBRS2535CTHMNG
  • MBR2535CT vs MBRS2535CT MNG
  • MBR2535CT vs MBRS25150CTHMNG
  • MBR2535CT vs MBRS25150CT MNG
  • MBR2535CT vs MBRS25100CTHMNG
  • MBR2535CT vs MBRS25100CT MNG
  • MBR2535CT vs MBRS20H200CT MNG
  • MBR2535CT vs MBRS20H150CT MNG
  • MBR2535CT vs MBRS20H100CT
  • MBR2535CT vs MBRS2090CTHMNG
  • MBR2535CT vs MBRS2090CT MNG
  • MBR2535CT vs MBRS2060CTHMNG
  • MBR2535CT vs MBRS2060CT-Y MNG
  • MBR2535CT vs MBRS2060CT MNG
  • MBR2535CT vs MBRS2050CTHMNG
  • MBR2535CT vs MBRS2050CT MNG
  • MBR2535CT vs MBRS2045CTH
  • MBR2535CT vs MBRS2045CT-Y MNG
  • MBR2535CT vs MBRS2045CT MNG
  • MBR2535CT vs MBRS2035CTHMNG
  • MBR2535CT vs MBRS2035CT MNG
  • MBR2535CT vs MBRS20200CT-Y MNG
  • MBR2535CT vs MBRS20200CT
  • MBR2535CT vs MBRS20200CT
  • Customer Reviews
    4.95 out of 5.00 stars from 63 customer reviews from all over the world
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.