☰
MBR1035
MBR1035
Active
Description:  DIODE SCHOTTKY 35V 10A TO220AC
Manufacturer:  SMC Diode Solutions
Datasheet:   MBR1035 Datasheet
History Price: $0.68000
In Stock: 28810
MBR1035 Specification
Specification
Part No
MBR1035
Category
Diodes - Rectifiers - Single
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
35 V
Current - Average Rectified (Io)
10A
Voltage - Forward (Vf) (Max) @ If
840 mV @ 10 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
100 μA @ 35 V
Capacitance @ Vr, F
750pF @ 5V, 1MHz
Mounting Type
Through Hole
Package / Case
TO-220-2
Supplier Device Package
TO-220AC
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
MBR1035 PDF Datasheet
MBR1035 Related Parts
MBR0520
MBR0520
Yangjie Technology
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520L
MBR0520L
SMC Diode Solutions
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520L
MBR0520L
Fairchild Semiconductor
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520L
MBR0520L
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT1G
MBR0520LT1G
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT1H
MBR0520LT1H
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT3
MBR0520LT3
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0520LT3G
MBR0520LT3G
onsemi
DIODE SCHOTTKY 20V 500MA SOD123
MBR0530
MBR0530
Fairchild Semiconductor
DIODE SCHOTTKY 30V 500MA SOD123
MBR0530
MBR0530
SMC Diode Solutions
DIODE SCHOTTKY 30V 500MA SOD123
MBR0530
MBR0530
Yangjie Technology
DIODE SCHOTTKY 30V 500MA SOD123
MBR0530
MBR0530
onsemi
DIODE SCHOTTKY 30V 500MA SOD123
MBR1035 Compare Parts
  • MBR1035 vs MBRX0540-TP
  • MBR1035 vs MBRX0530-TP
  • MBR1035 vs MBRX0520-TP
  • MBR1035 vs MBRX02560-TP
  • MBR1035 vs MBRX02550-TP
  • MBR1035 vs MBRX02540-TP
  • MBR1035 vs MBRX02530-TP
  • MBR1035 vs MBRX02520-TP
  • MBR1035 vs MBRS540T3G
  • MBR1035 vs MBRS540T3
  • MBR1035 vs MBRS540PT3G
  • MBR1035 vs MBRS4201T3G
  • MBR1035 vs MBRS4201T3
  • MBR1035 vs MBRS4201PT3G
  • MBR1035 vs MBRS410LT3G
  • MBR1035 vs MBRS410ET3G
  • MBR1035 vs MBRS410ET3
  • MBR1035 vs MBRS360TR
  • MBR1035 vs MBRS360T3H
  • MBR1035 vs MBRS360T3G
  • MBR1035 vs MBRS360PT3G
  • MBR1035 vs MBRS360BT3G
  • MBR1035 vs MBRS340TR
  • MBR1035 vs MBRS340T3H
  • MBR1035 vs MBRS340T3G
  • MBR1035 vs MBRS340PT3G
  • MBR1035 vs MBRS340
  • MBR1035 vs MBRS330T3G
  • MBR1035 vs MBRS330T3
  • MBR1035 vs MBRS330PT3G
  • MBR1035 vs MBRS320T3G
  • MBR1035 vs MBRS320PT3G
  • MBR1035 vs MBRS3201T3G
  • MBR1035 vs MBRS3201T3
  • MBR1035 vs MBRS3201PT3G
  • MBR1035 vs MBRS3200T3G
  • MBR1035 vs MBRS320
  • MBR1035 vs MBRS3100T3H
  • MBR1035 vs MBRS3100T3G
  • MBR1035 vs MBRS3100T3
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B