Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Bridge Rectifiers
/ Solid State MB3510
MB3510
Active
Diodes - Bridge Rectifiers
Description:
35 AMP BRIDGE RECTIFIER
Manufacturer:
Solid State
Datasheet:
MB3510 Datasheet
History Price: $2.00000
In Stock: 45760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MB3510 Specification
Specification
Part No
MB3510
Category
Diodes - Bridge Rectifiers
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
1 kV
Current - Average Rectified (Io)
35 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 17.5 A
Current - Reverse Leakage @ Vr
10 μA @ 1000 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Package / Case
4-Square, KBPC
Supplier Device Package
KBPC
MB3510 PDF Datasheet
MB3510 Datasheet
Click and Download: MB3510 Datasheet
MB3510 Related Parts
MB3505
Solid State
35 AMP BRIDGE RECTIFIER
MB3505W
Micro Commercial Components
BRIDGE RECT 1P 50V 35A MB-35W
MB3505W
Diodes Inc
BRIDGE RECT 1PHASE 50V 35A MB-W
MB3505W-BP
Micro Commercial Components
BRIDGE RECT 1P 50V 35A MB-35W
MB3510W
Micro Commercial Components
BRIDGE RECT 1P 1KV 35A MB-35W
MB3510W
Diodes Inc
BRIDGE RECT 1PHASE 1KV 35A MB-W
MB3510W-BP
Micro Commercial Components
BRIDGE RECT 1P 1KV 35A MB-35W
MB351W
Micro Commercial Components
BRIDGE RECT 1P 100V 35A MB-35W
MB351W
Diodes Inc
BRIDGE RECT 1PHASE 100V 35A MB-W
MB351W-BP
Micro Commercial Components
BRIDGE RECT 1P 100V 35A MB-35W
MB352W
Diodes Inc
BRIDGE RECT 1PHASE 200V 35A MB-W
MB352W
Micro Commercial Components
BRIDGE RECT 1P 200V 35A MB-35W
MB3510 Compare Parts
MB3510 vs MB358W
MB3510 vs MB358W
MB3510 vs MB356W-BP
MB3510 vs MB356W
MB3510 vs MB356W
MB3510 vs MB354W-BP
MB3510 vs MB354W
MB3510 vs MB354W
MB3510 vs MB354-BP
MB3510 vs MB352W-F
MB3510 vs MB352W-BP
MB3510 vs MB352W
MB3510 vs MB352W
MB3510 vs MB351W-BP
MB3510 vs MB351W
MB3510 vs MB351W
MB3510 vs MB3510W-BP
MB3510 vs MB3510W
MB3510 vs MB3510W
MB3510 vs MB3505W-BP
MB3510 vs MB3505W
MB3510 vs MB3505W
MB3510 vs MB3505
MB3510 vs MB300U02FJ
MB3510 vs MB3S
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!