☰
C147PB
C147PB
Active
Description:  SCR 63 AMP 1.2 V TO-65
Manufacturer:  Solid State
Datasheet:   C147PB Datasheet
History Price: $14.00000
In Stock: 17020
C147PB Specification
Specification
Part No
C147PB
Category
Thyristors - SCRs
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
1.2 kV
Voltage - Gate Trigger (Vgt) (Max)
3 V
Current - Gate Trigger (Igt) (Max)
150 mA
Voltage - On State (Vtm) (Max)
3 V
Current - On State (It (AV)) (Max)
-
Current - On State (It (RMS)) (Max)
63 A
Current - Hold (Ih) (Max)
250 mA
Current - Off State (Max)
6 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
910A, 1000A
SCR Type
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Stud Mount
Package / Case
TO-208AC, TO-65-3, Stud
Supplier Device Package
TO-208AC (TO-65)
C147PB PDF Datasheet
C147PB Related Parts
C147A
C147A
Solid State
SCR 63 AMP 100 V TO-65
C147B
C147B
Solid State
SCR 63 AMP 200 V TO-65
C147C
C147C
Solid State
SCR 63 AMP 300 V TO-65
C147D
C147D
Solid State
SCR 63 AMP 400 V TO-65
C147E
C147E
Solid State
SCR 63 AMP 500 V TO-65
C147F
C147F
Solid State
SCR 63 AMP 50 V TO-65
C147G
C147G
Solid State
SCR 63 AMP 150 V TO-65
C147H
C147H
Solid State
SCR 63 AMP 250 V TO-65
C147M
C147M
Solid State
SCR 63 AMP 600 V TO-65
C147N
C147N
Solid State
SCR 63 AMP 800 V TO-65
C147P
C147P
Solid State
SCR 63 AMP 1K V TO-65
C147PA
C147PA
Solid State
SCR 63 AMP 1.1K V TO-65
C147PB Description
The Solid State C147PB is a high-performance solid-state relay (SSR) designed for various industrial and commercial applications. Solid-state relays are used to control high voltage and high current loads without the mechanical wear and tear associated with traditional electromechanical relays. The C147PB is particularly known for its reliability, fast switching capabilities, and compact design, making it suitable for a wide range of applications, including automation, HVAC systems, and motor control.

## Key Specifications:

1. Input Control Voltage:
- The C147PB typically operates with an input control voltage range of 3-32V DC. This wide range allows for compatibility with various control systems, including microcontrollers and PLCs.

2. Output Load Voltage:
- The relay can handle output load voltages of up to 480V AC, making it suitable for controlling high-voltage AC loads.

3. Output Load Current:
- The C147PB is rated for a maximum output load current of 25A. This high current rating allows it to control substantial loads, making it ideal for industrial applications.

4. Switching Type:
- The relay employs a zero-crossing switching method, which minimizes electrical noise and reduces the risk of voltage spikes when switching inductive loads.

5. Isolation Voltage:
- The device provides an isolation voltage of 2500V AC between the input and output, ensuring safety and preventing interference between control and load circuits.

6. Operating Temperature Range:
- The C147PB is designed to operate within a temperature range of -30°C to +80°C. This wide operating range ensures reliable performance in various environmental conditions.

7. Mounting Type:
- The relay is typically available in a panel-mount or DIN rail mount configuration, allowing for easy installation in control panels or enclosures.

8. LED Indicator:
- Many models of the C147PB come equipped with an LED indicator that provides visual feedback on the relay%27s operational status, making troubleshooting easier.

9. Response Time:
- The relay features a fast response time, typically in the range of 1-2 milliseconds, allowing for quick switching of loads.

## Features:

- No Moving Parts: As a solid-state device, the C147PB has no mechanical components, which results in a longer lifespan and reduced maintenance compared to electromechanical relays.

- High Reliability: The solid-state design ensures high reliability and durability, making it suitable for demanding applications where failure is not an option.

- Noise Immunity: The relay is designed to be immune to electrical noise, which is crucial in industrial environments where electromagnetic interference (EMI) can affect performance.

- Compact Design: The C147PB features a compact footprint, allowing for space-saving installations in control panels and equipment.

- Versatile Applications: This relay can be used in various applications, including heating elements, motors, lights, and other resistive or inductive loads.

## Applications:

The Solid State C147PB is suitable for a wide range of applications, including:

- Industrial Automation: Used in automated systems for controlling machinery and processes.
- HVAC Systems: Controls heating, ventilation, and air conditioning equipment.
- Motor Control: Suitable for controlling AC motors in various industrial applications.
- Lighting Control: Used in commercial and industrial lighting systems for efficient control.
- Home Automation: Can be integrated into smart home systems for controlling appliances and lighting.

## Conclusion:

The Solid State C147PB is a versatile and reliable solid-state relay that offers high performance and durability for a variety of applications. With its wide input voltage range, high load current capacity, and fast switching capabilities, it is an excellent choice for industrial automation, HVAC systems, and other demanding environments. The C147PB%27s compact design and robust features make it a preferred option for engineers and designers looking for efficient and reliable control solutions.
C147PB Compare Parts
  • C147PB vs C147U
  • C147PB vs C147S
  • C147PB vs C147Q
  • C147PB vs C147PA
  • C147PB vs C147P
  • C147PB vs C147N
  • C147PB vs C147M
  • C147PB vs C147H
  • C147PB vs C147G
  • C147PB vs C147F
  • C147PB vs C147E
  • C147PB vs C147D
  • C147PB vs C147C
  • C147PB vs C147B
  • C147PB vs C147A
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!