☰
C137M
C137M
Active
Description:  SCR 35 AMP 600V TO-48
Manufacturer:  Solid State
Datasheet:   C137M Datasheet
History Price: $6.60000
In Stock: 42540
C137M Specification
Specification
Part No
C137M
Category
Thyristors - SCRs
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
-
Voltage - Gate Trigger (Vgt) (Max)
2.2 V
Current - Gate Trigger (Igt) (Max)
40 A
Voltage - On State (Vtm) (Max)
2.3 V
Current - On State (It (AV)) (Max)
22.3 A
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih) (Max)
-
Current - Off State (Max)
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
160A
SCR Type
Standard Recovery
Operating Temperature
-
Mounting Type
Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-48
C137M PDF Datasheet
C137M Related Parts
C137A
C137A
Solid State
SCR 35 AMP 100V TO-48
C137B
C137B
Solid State
SCR 35 AMP 200V TO-48
C137C
C137C
Solid State
SCR 35 AMP 300V TO-48
C137D
C137D
Solid State
SCR 35 AMP 400V TO-48
C137E
C137E
Solid State
SCR 35 AMP 500V TO-48
C137F
C137F
Solid State
SCR 35 AMP 50V TO-48
C137N
C137N
Solid State
SCR 35 AMP 800V TO-48
C137P
C137P
Solid State
SCR 1KV 35A TO48
C137PA
C137PA
Solid State
SCR 35 AMP 1.1KV TO-48
C137PB
C137PB
Solid State
SCR 35 AMP 1.2KV TO-48
C137U
C137U
Solid State
SCR 35 AMP 25V TO-48
C137M Compare Parts
  • C137M vs C137PB
  • C137M vs C137PA
  • C137M vs C137P
  • C137M vs C137N
  • C137M vs C137F
  • C137M vs C137E
  • C137M vs C137D
  • C137M vs C137C
  • C137M vs C137B
  • C137M vs C137A
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend