BZY91C75R
BZY91C75R
Active
Description:  DO5 75 WATT ZENER DIODES
Manufacturer:  Solid State
Datasheet:   BZY91C75R Datasheet
History Price: $10.00000
In Stock: 5400
BZY91C75R Specification
Specification
Part No
BZY91C75R
Category
Diodes - Zener - Single
Manufacturer
Solid State
Series
BZY91
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
75 V
Tolerance
?%
Power - Max
5000 W
Impedance (Max) (Zzt)
2.6 Ohms
Current - Reverse Leakage @ Vr
1 μA @ 10 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 10 A
Operating Temperature
-55 ℃ ~ 175 ℃
Mounting Type
Stud Mount
Package / Case
DO-203AB, DO-5, Stud
Supplier Device Package
DO-5
BZY91C75R PDF Datasheet
BZY91C75R Related Parts
BZY55B10 RYG
BZY55B10 RYG
Taiwan Semiconductor
DIODE ZENER 10V 500MW 0805
BZY55B11 RYG
BZY55B11 RYG
Taiwan Semiconductor
DIODE ZENER 11V 500MW 0805
BZY55B12 RYG
BZY55B12 RYG
Taiwan Semiconductor
DIODE ZENER 12V 500MW 0805
BZY55B13 RYG
BZY55B13 RYG
Taiwan Semiconductor
DIODE ZENER 13V 500MW 0805
BZY55B15 RYG
BZY55B15 RYG
Taiwan Semiconductor
DIODE ZENER 15V 500MW 0805
BZY55B16 RYG
BZY55B16 RYG
Taiwan Semiconductor
DIODE ZENER 16V 500MW 0805
BZY55B18 RYG
BZY55B18 RYG
Taiwan Semiconductor
DIODE ZENER 18V 500MW 0805
BZY55B20 RYG
BZY55B20 RYG
Taiwan Semiconductor
DIODE ZENER 20V 500MW 0805
BZY55B22 RYG
BZY55B22 RYG
Taiwan Semiconductor
DIODE ZENER 22V 500MW 0805
BZY55B24 RYG
BZY55B24 RYG
Taiwan Semiconductor
DIODE ZENER 24V 500MW 0805
BZY55B27 RYG
BZY55B27 RYG
Taiwan Semiconductor
DIODE ZENER 27V 500MW 0805
BZY55B2V4 RYG
BZY55B2V4 RYG
Taiwan Semiconductor
DIODE ZENER 2.4V 500MW 0805
BZY91C75R Compare Parts
  • BZY91C75R vs BZY93C9V1
  • BZY91C75R vs BZY93C8V2R
  • BZY91C75R vs BZY93C8V2
  • BZY91C75R vs BZY93C7V5R
  • BZY91C75R vs BZY93C7V5
  • BZY91C75R vs BZY93C75R
  • BZY91C75R vs BZY93C75
  • BZY91C75R vs BZY93C68R
  • BZY91C75R vs BZY93C68
  • BZY91C75R vs BZY93C62R
  • BZY91C75R vs BZY93C62
  • BZY91C75R vs BZY93C56R
  • BZY91C75R vs BZY93C56
  • BZY91C75R vs BZY93C51R
  • BZY91C75R vs BZY93C51
  • BZY91C75R vs BZY93C47R
  • BZY91C75R vs BZY93C47
  • BZY91C75R vs BZY93C43R
  • BZY91C75R vs BZY93C43
  • BZY91C75R vs BZY93C39R
  • BZY91C75R vs BZY93C39
  • BZY91C75R vs BZY93C36R
  • BZY91C75R vs BZY93C36
  • BZY91C75R vs BZY93C30R
  • BZY91C75R vs BZY93C30
  • BZY91C75R vs BZY93C27R
  • BZY91C75R vs BZY93C27
  • BZY91C75R vs BZY93C24R
  • BZY91C75R vs BZY93C24
  • BZY91C75R vs BZY93C22R
  • BZY91C75R vs BZY93C22
  • BZY91C75R vs BZY93C20R
  • BZY91C75R vs BZY93C20
  • BZY91C75R vs BZY93C18R
  • BZY91C75R vs BZY93C18
  • BZY91C75R vs BZY93C16R
  • BZY91C75R vs BZY93C16
  • BZY91C75R vs BZY93C15R
  • BZY91C75R vs BZY93C15
  • BZY91C75R vs BZY93C13R
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend