☰
BZY91C12
BZY91C12
Active
Description:  DO5 75 WATT ZENER DIODES
Manufacturer:  Solid State
Datasheet:   BZY91C12 Datasheet
History Price: $10.00000
In Stock: 19920
BZY91C12 Specification
Specification
Part No
BZY91C12
Category
Diodes - Zener - Single
Manufacturer
Solid State
Series
BZY91
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
12 V
Tolerance
?.42%
Power - Max
5000 W
Impedance (Max) (Zzt)
0.5 Ohms
Current - Reverse Leakage @ Vr
1 μA @ 10 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 10 A
Operating Temperature
-55 ℃ ~ 175 ℃
Mounting Type
Stud Mount
Package / Case
DO-203AB, DO-5, Stud
Supplier Device Package
DO-5
BZY91C12 PDF Datasheet
BZY91C12 Related Parts
BZY55B10 RYG
BZY55B10 RYG
Taiwan Semiconductor
DIODE ZENER 10V 500MW 0805
BZY55B11 RYG
BZY55B11 RYG
Taiwan Semiconductor
DIODE ZENER 11V 500MW 0805
BZY55B12 RYG
BZY55B12 RYG
Taiwan Semiconductor
DIODE ZENER 12V 500MW 0805
BZY55B13 RYG
BZY55B13 RYG
Taiwan Semiconductor
DIODE ZENER 13V 500MW 0805
BZY55B15 RYG
BZY55B15 RYG
Taiwan Semiconductor
DIODE ZENER 15V 500MW 0805
BZY55B16 RYG
BZY55B16 RYG
Taiwan Semiconductor
DIODE ZENER 16V 500MW 0805
BZY55B18 RYG
BZY55B18 RYG
Taiwan Semiconductor
DIODE ZENER 18V 500MW 0805
BZY55B20 RYG
BZY55B20 RYG
Taiwan Semiconductor
DIODE ZENER 20V 500MW 0805
BZY55B22 RYG
BZY55B22 RYG
Taiwan Semiconductor
DIODE ZENER 22V 500MW 0805
BZY55B24 RYG
BZY55B24 RYG
Taiwan Semiconductor
DIODE ZENER 24V 500MW 0805
BZY55B27 RYG
BZY55B27 RYG
Taiwan Semiconductor
DIODE ZENER 27V 500MW 0805
BZY55B2V4 RYG
BZY55B2V4 RYG
Taiwan Semiconductor
DIODE ZENER 2.4V 500MW 0805
BZY91C12 Description
The Solid State BZY91C12 is a Zener diode designed for voltage regulation and protection applications. It is part of the BZY91 series, which is known for its reliability and performance in various electronic circuits. Below is a detailed introduction to the BZY91C12, including its specifications, features, and typical applications.

## Overview

The BZY91C12 is a low-power Zener diode that provides a stable reference voltage of 12V. It is commonly used in power supply circuits, voltage regulation, and protection circuits to safeguard sensitive components from voltage spikes and fluctuations. The diode is designed to operate effectively in a wide range of temperatures, making it suitable for various applications in consumer electronics, automotive, and industrial systems.

## Key Specifications

1. Zener Voltage (Vz):
- The BZY91C12 has a nominal Zener voltage of 12V. This voltage is maintained across the diode when it is reverse-biased and operating at the specified test current.

2. Zener Test Current (Iz):
- The specified test current for the Zener voltage is typically 5 mA. This is the current at which the Zener voltage is measured to ensure accurate performance.

3. Maximum Zener Impedance (Zz):
- The maximum Zener impedance at the test current is approximately 10 ohms. This low impedance indicates the diode%27s ability to maintain a stable voltage under varying load conditions.

4. Reverse Leakage Current (Ir):
- The reverse leakage current at the Zener voltage (12V) is typically around 1 µA. This low leakage current contributes to the overall efficiency of the diode.

5. Power Dissipation (Pd):
- The maximum power dissipation for the BZY91C12 is 1W. This specification defines the maximum amount of power the diode can handle without overheating, making it suitable for various applications.

6. Operating Temperature Range:
- The diode operates effectively within a temperature range of -55°C to +150°C. This wide temperature range allows the BZY91C12 to be used in harsh environments and demanding applications.

7. Package Type:
- The BZY91C12 is available in a DO-41 package, which is a standard axial-lead package that provides good thermal performance and is easy to handle in circuit designs.

8. Marking:
- The diode is marked with the part number for easy identification and traceability in manufacturing and assembly processes.

## Features

- High Stability: The BZY91C12 offers excellent voltage stability over a wide range of operating conditions, making it ideal for precision applications.
- Low Noise: The diode exhibits low noise characteristics, which is beneficial in sensitive electronic circuits.
- Robust Design: The BZY91C12 is designed to withstand high temperatures and harsh conditions, ensuring long-term reliability.

## Applications

The BZY91C12 is used in a variety of applications, including:

- Voltage Regulation: It is commonly used in power supply circuits to provide a stable output voltage, ensuring that downstream components receive the correct voltage.
- Clamping Circuits: The diode can protect sensitive components from voltage spikes by clamping excess voltage, thereby preventing damage.
- Signal Conditioning: It is used in circuits that require a stable voltage reference for accurate signal processing.
- LED Protection: The BZY91C12 can be employed to protect LEDs from overvoltage conditions, ensuring their longevity and performance.

## Conclusion

The Solid State BZY91C12 is a reliable and efficient Zener diode that provides a stable voltage reference for various electronic applications. With its nominal Zener voltage of 12V, low power dissipation, and wide operating temperature range, it is an excellent choice for designers looking to enhance the performance and reliability of their circuits. Whether used in consumer electronics, automotive systems, or industrial applications, the BZY91C12 serves as a dependable solution for voltage regulation and protection needs.
BZY91C12 Compare Parts
  • BZY91C12 vs BZY93C9V1
  • BZY91C12 vs BZY93C8V2R
  • BZY91C12 vs BZY93C8V2
  • BZY91C12 vs BZY93C7V5R
  • BZY91C12 vs BZY93C7V5
  • BZY91C12 vs BZY93C75R
  • BZY91C12 vs BZY93C75
  • BZY91C12 vs BZY93C68R
  • BZY91C12 vs BZY93C68
  • BZY91C12 vs BZY93C62R
  • BZY91C12 vs BZY93C62
  • BZY91C12 vs BZY93C56R
  • BZY91C12 vs BZY93C56
  • BZY91C12 vs BZY93C51R
  • BZY91C12 vs BZY93C51
  • BZY91C12 vs BZY93C47R
  • BZY91C12 vs BZY93C47
  • BZY91C12 vs BZY93C43R
  • BZY91C12 vs BZY93C43
  • BZY91C12 vs BZY93C39R
  • BZY91C12 vs BZY93C39
  • BZY91C12 vs BZY93C36R
  • BZY91C12 vs BZY93C36
  • BZY91C12 vs BZY93C30R
  • BZY91C12 vs BZY93C30
  • BZY91C12 vs BZY93C27R
  • BZY91C12 vs BZY93C27
  • BZY91C12 vs BZY93C24R
  • BZY91C12 vs BZY93C24
  • BZY91C12 vs BZY93C22R
  • BZY91C12 vs BZY93C22
  • BZY91C12 vs BZY93C20R
  • BZY91C12 vs BZY93C20
  • BZY91C12 vs BZY93C18R
  • BZY91C12 vs BZY93C18
  • BZY91C12 vs BZY93C16R
  • BZY91C12 vs BZY93C16
  • BZY91C12 vs BZY93C15R
  • BZY91C12 vs BZY93C15
  • BZY91C12 vs BZY93C13R
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.