Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Zener - Single
/ Solid State BZY91C10
BZY91C10
Active
Diodes - Zener - Single
Description:
DO5 75 WATT ZENER DIODES
Manufacturer:
Solid State
Datasheet:
BZY91C10 Datasheet
History Price: $10.00000
In Stock: 17480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BZY91C10 Specification
Specification
Part No
BZY91C10
Category
Diodes - Zener - Single
Manufacturer
Solid State
Series
BZY91
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
10 V
Tolerance
?%
Power - Max
5000 W
Impedance (Max) (Zzt)
0.4 Ohms
Current - Reverse Leakage @ Vr
1 μA @ 10 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 10 A
Operating Temperature
-55 ℃ ~ 175 ℃
Mounting Type
Stud Mount
Package / Case
DO-203AB, DO-5, Stud
Supplier Device Package
DO-5
BZY91C10 PDF Datasheet
BZY91C10 Datasheet
Click and Download: BZY91C10 Datasheet
BZY91C10 Related Parts
BZY55B10 RYG
Taiwan Semiconductor
DIODE ZENER 10V 500MW 0805
BZY55B11 RYG
Taiwan Semiconductor
DIODE ZENER 11V 500MW 0805
BZY55B12 RYG
Taiwan Semiconductor
DIODE ZENER 12V 500MW 0805
BZY55B13 RYG
Taiwan Semiconductor
DIODE ZENER 13V 500MW 0805
BZY55B15 RYG
Taiwan Semiconductor
DIODE ZENER 15V 500MW 0805
BZY55B16 RYG
Taiwan Semiconductor
DIODE ZENER 16V 500MW 0805
BZY55B18 RYG
Taiwan Semiconductor
DIODE ZENER 18V 500MW 0805
BZY55B20 RYG
Taiwan Semiconductor
DIODE ZENER 20V 500MW 0805
BZY55B22 RYG
Taiwan Semiconductor
DIODE ZENER 22V 500MW 0805
BZY55B24 RYG
Taiwan Semiconductor
DIODE ZENER 24V 500MW 0805
BZY55B27 RYG
Taiwan Semiconductor
DIODE ZENER 27V 500MW 0805
BZY55B2V4 RYG
Taiwan Semiconductor
DIODE ZENER 2.4V 500MW 0805
BZY91C10 Compare Parts
BZY91C10 vs BZY93C9V1
BZY91C10 vs BZY93C8V2R
BZY91C10 vs BZY93C8V2
BZY91C10 vs BZY93C7V5R
BZY91C10 vs BZY93C7V5
BZY91C10 vs BZY93C75R
BZY91C10 vs BZY93C75
BZY91C10 vs BZY93C68R
BZY91C10 vs BZY93C68
BZY91C10 vs BZY93C62R
BZY91C10 vs BZY93C62
BZY91C10 vs BZY93C56R
BZY91C10 vs BZY93C56
BZY91C10 vs BZY93C51R
BZY91C10 vs BZY93C51
BZY91C10 vs BZY93C47R
BZY91C10 vs BZY93C47
BZY91C10 vs BZY93C43R
BZY91C10 vs BZY93C43
BZY91C10 vs BZY93C39R
BZY91C10 vs BZY93C39
BZY91C10 vs BZY93C36R
BZY91C10 vs BZY93C36
BZY91C10 vs BZY93C30R
BZY91C10 vs BZY93C30
BZY91C10 vs BZY93C27R
BZY91C10 vs BZY93C27
BZY91C10 vs BZY93C24R
BZY91C10 vs BZY93C24
BZY91C10 vs BZY93C22R
BZY91C10 vs BZY93C22
BZY91C10 vs BZY93C20R
BZY91C10 vs BZY93C20
BZY91C10 vs BZY93C18R
BZY91C10 vs BZY93C18
BZY91C10 vs BZY93C16R
BZY91C10 vs BZY93C16
BZY91C10 vs BZY93C15R
BZY91C10 vs BZY93C15
BZY91C10 vs BZY93C13R
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.