☰
2N6161
2N6161
Active
Description:  TO 48 30 AMP TRIAC
Manufacturer:  Solid State
Datasheet:   2N6161 Datasheet
History Price: $16.66700
In Stock: 33280
2N6161 Specification
Specification
Part No
2N6161
Category
Thyristors - TRIACs
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Triac Type
-
Voltage - Off State
400 V
Current - On State (It (RMS)) (Max)
30 A
Voltage - Gate Trigger (Vgt) (Max)
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
-
Current - Gate Trigger (Igt) (Max)
-
Current - Hold (Ih) (Max)
-
Configuration
-
Operating Temperature
-
Mounting Type
Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-48
2N6161 Related Parts
2N6070A
2N6070A
onsemi
TRIAC, 100V, 2A RMS
2N6071A
2N6071A
onsemi
THYRISTOR TRIAC 4A 200V TO225AA
2N6071A PBFREE
2N6071A PBFREE
Central Semiconductor
TRIAC 4A 200V TO-126
2N6071A TIN/LEAD
2N6071A TIN/LEAD
Central Semiconductor
TRIAC 4A 200V TO-126
2N6071AG
2N6071AG
Littelfuse Inc
TRIAC SENS GATE 200V 4A TO225AA
2N6071ATG
2N6071ATG
Littelfuse Inc
TRIAC SENS GATE 200V 4A TO225AA
2N6071ATG
2N6071ATG
onsemi
4 QUADRANT LOGIC LEVEL TRIAC, 20
2N6071B PBFREE
2N6071B PBFREE
Central Semiconductor
TRIAC 4A 200V TO-126
2N6071B TIN/LEAD
2N6071B TIN/LEAD
Central Semiconductor
TRIAC 4A 200V TO-126
2N6071BG
2N6071BG
Littelfuse Inc
TRIAC SENS GATE 200V 4A TO225AA
2N6071BT
2N6071BT
onsemi
TRIAC SENS GATE 200V 4A TO225AA
2N6071BTG
2N6071BTG
Littelfuse Inc
TRIAC SENS GATE 200V 4A TO225AA
2N6161 Compare Parts
  • 2N6161 vs 2N6348AG
  • 2N6161 vs 2N6348A
  • 2N6161 vs 2N6344G
  • 2N6161 vs 2N6344AG
  • 2N6161 vs 2N6165
  • 2N6161 vs 2N6164
  • 2N6161 vs 2N6163
  • 2N6161 vs 2N6162
  • 2N6161 vs 2N6160
  • 2N6161 vs 2N6147
  • 2N6161 vs 2N6146
  • 2N6161 vs 2N6145
  • 2N6161 vs 2N6075BG
  • 2N6161 vs 2N6075BG
  • 2N6161 vs 2N6075B TIN/LEAD
  • 2N6161 vs 2N6075B PBFREE
  • 2N6161 vs 2N6075B
  • 2N6161 vs 2N6075AG
  • 2N6161 vs 2N6075A TIN/LEAD
  • 2N6161 vs 2N6075A PBFREE
  • 2N6161 vs 2N6073BG
  • 2N6161 vs 2N6073B TIN/LEAD
  • 2N6161 vs 2N6073B PBFREE
  • 2N6161 vs 2N6073AG
  • 2N6161 vs 2N6073AG
  • 2N6161 vs 2N6073A TIN/LEAD
  • 2N6161 vs 2N6073A PBFREE
  • 2N6161 vs 2N6073A
  • 2N6161 vs 2N6073 TIN/LEAD
  • 2N6161 vs 2N6073 PBFREE
  • 2N6161 vs 2N6071BTG
  • 2N6161 vs 2N6071BTG
  • 2N6161 vs 2N6071BT
  • 2N6161 vs 2N6071BG
  • 2N6161 vs 2N6071B TIN/LEAD
  • 2N6161 vs 2N6071B PBFREE
  • 2N6161 vs 2N6071ATG
  • 2N6161 vs 2N6071ATG
  • 2N6161 vs 2N6071AG
  • 2N6161 vs 2N6071A TIN/LEAD
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend