☰
2N5574
2N5574
Active
Description:  TO 48 15 AMP TRIAC
Manufacturer:  Solid State
Datasheet:   2N5574 Datasheet
History Price: $16.66700
In Stock: 25940
2N5574 Specification
Specification
Part No
2N5574
Category
Thyristors - TRIACs
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Triac Type
-
Voltage - Off State
400 V
Current - On State (It (RMS)) (Max)
15 A
Voltage - Gate Trigger (Vgt) (Max)
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
-
Current - Gate Trigger (Igt) (Max)
-
Current - Hold (Ih) (Max)
-
Configuration
-
Operating Temperature
-
Mounting Type
Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-48
2N5574 Related Parts
2N5444
2N5444
Solid State
TO 48 40 AMP TRIAC
2N5445
2N5445
Solid State
TO 48 40 AMP TRIAC
2N5446
2N5446
Solid State
TO 48 40 AMP TRIAC
2N5569
2N5569
Solid State
TO 48 10 AMP TRIAC
2N5570
2N5570
Solid State
TO 48 15 AMP TRIAC
2N5573
2N5573
Solid State
TO 48 15 AMP TRIAC
2N5574 Compare Parts
  • 2N5574 vs 2N5570
  • 2N5574 vs 2N5569
  • 2N5574 vs 2N5446
  • 2N5574 vs 2N5445
  • 2N5574 vs 2N5444
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B