☰
2N5171
2N5171
Active
Description:  TO 48 20 AMP SCR
Manufacturer:  Solid State
Datasheet:   2N5171 Datasheet
History Price: $6.50000
In Stock: 29840
2N5171 Specification
Specification
Part No
2N5171
Category
Thyristors - SCRs
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
600 V
Voltage - Gate Trigger (Vgt) (Max)
1.5 V
Current - Gate Trigger (Igt) (Max)
40 mA
Voltage - On State (Vtm) (Max)
600 V
Current - On State (It (AV)) (Max)
-
Current - On State (It (RMS)) (Max)
20 A
Current - Hold (Ih) (Max)
50 mA
Current - Off State (Max)
5 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
240A
SCR Type
Standard Recovery
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-48
2N5171 PDF Datasheet
2N5171 Related Parts
2N5060G
2N5060G
onsemi
SCR 30V 800MA TO92-3
2N5060RL1
2N5060RL1
onsemi
SILICON CONTROLLED RECTIFIER
2N5060RLRAG
2N5060RLRAG
onsemi
SCR 30V 800MA TO92-3
2N5060RLRM
2N5060RLRM
onsemi
SCR 30V 800MA TO92-3
2N5060RLRMG
2N5060RLRMG
onsemi
SCR 30V 800MA TO92-3
2N5061G
2N5061G
onsemi
SCR 60V 800MA TO92-3
2N5061RLRA
2N5061RLRA
onsemi
SCR 60V 800MA TO92-3
2N5061RLRAG
2N5061RLRAG
onsemi
SCR 60V 800MA TO92-3
2N5062G
2N5062G
onsemi
SCR 100V 800MA TO92-3
2N5062RLRA
2N5062RLRA
onsemi
SCR 100V 800MA TO92-3
2N5062RLRAG
2N5062RLRAG
onsemi
SCR 100V 800MA TO92-3
2N5064
2N5064
Littelfuse Inc
SCR 200V 800MA TO92-3
2N5171 Compare Parts
  • 2N5171 vs 2N5206
  • 2N5171 vs 2N5205
  • 2N5171 vs 2N5204
  • 2N5171 vs 2N5204
  • 2N5171 vs 2N5170
  • 2N5171 vs 2N5169
  • 2N5171 vs 2N5168
  • 2N5171 vs 2N5064RP
  • 2N5171 vs 2N5064RLRMG
  • 2N5171 vs 2N5064RLRM
  • 2N5171 vs 2N5064RLRAG
  • 2N5171 vs 2N5064RLRA
  • 2N5171 vs 2N5064G
  • 2N5171 vs 2N5064,112
  • 2N5171 vs 2N5064
  • 2N5171 vs 2N5062RLRAG
  • 2N5171 vs 2N5062RLRA
  • 2N5171 vs 2N5062G
  • 2N5171 vs 2N5061RLRAG
  • 2N5171 vs 2N5061RLRA
  • 2N5171 vs 2N5061G
  • 2N5171 vs 2N5060RLRMG
  • 2N5171 vs 2N5060RLRM
  • 2N5171 vs 2N5060RLRAG
  • 2N5171 vs 2N5060RL1
  • 2N5171 vs 2N5060G
  • 2N5171 vs 2N5064 PBFREE
  • 2N5171 vs 2N5063 PBFREE
  • 2N5171 vs 2N5062 PBFREE
  • 2N5171 vs 2N5061 PBFREE
  • 2N5171 vs 2N5060 PBFREE
  • Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend