☰
2N4991
2N4991
Active
Description:  SBS TO92
Manufacturer:  Solid State
Datasheet:   2N4991 Datasheet
History Price: $1.75000
In Stock: 3120
2N4991 Specification
Specification
Part No
2N4991
Category
Thyristors - DIACs, SIDACs
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Breakover
6 ~ 10V
Current - Breakover
1 μA
Current - Hold (Ih) (Max)
1.5 mA
Current - Peak Output
1 A
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92
2N4991 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 105 customer reviews from all over the world
Patricia Williams
United Kingdom
5 stars
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
5 stars
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.