☰
2N4860A
2N4860A
Active
Description:  N-CHANNEL MOSFET TO-18
Manufacturer:  Solid State
Datasheet:   2N4860A Datasheet
History Price: $3.00000
In Stock: 6480
2N4860A Specification
Specification
Part No
2N4860A
Category
Transistors - JFETs
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Voltage - Breakdown (V(BR)GSS)
30 V
Drain to Source Voltage (Vdss)
30 V
Current - Drain (Idss) @ Vds (Vgs=0)
-
Current Drain (Id) - Max
-
Voltage - Cutoff (VGS off) @ Id
-
Input Capacitance (Ciss) (Max) @ Vds
10pF @ 10V
Resistance - RDS(On)
40 Ohms
Power - Max
300 mW
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
TO-206AA, TO-18-3 Metal Can
Supplier Device Package
TO-18
2N4860A PDF Datasheet
2N4860A Related Parts
2N4091
2N4091
Microchip Technology
N CHANNEL JFET
2N4091UB/TR
2N4091UB/TR
Microchip Technology
JFET
2N4092
2N4092
Microchip Technology
N CHANNEL JFET
2N4092UB/TR
2N4092UB/TR
Microchip Technology
JFET
2N4093
2N4093
Microchip Technology
N CHANNEL JFET
2N4093UB/TR
2N4093UB/TR
Microchip Technology
JFET
2N4117A
2N4117A
Vishay
MOSFET N-CH 40V 30UA TO-206AF
2N4117A-2
2N4117A-2
Vishay
MOSFET N-CH 40V 30UA TO-206AF
2N4117A-E3
2N4117A-E3
Vishay
MOSFET N-CH 40V 30UA TO-206AF
2N4118A
2N4118A
Vishay
MOSFET N-CH 40V 80UA TO-206AF
2N4118A-2
2N4118A-2
Vishay
MOSFET N-CH 40V 80UA TO-206AF
2N4118A-E3
2N4118A-E3
Vishay
MOSFET N-CH 40V 80UA TO-206AF
2N4860A Description
The 2N4860A is a high-performance NPN transistor designed for various applications, including switching and amplification in electronic circuits. It is particularly well-suited for use in low to medium power applications, making it a versatile choice for engineers and designers in the field of electronics.

## Overview

The 2N4860A is a silicon NPN transistor that features a high current gain and fast switching capabilities. It is commonly used in applications such as audio amplifiers, signal processing, and as a switch in various electronic devices. The transistor is housed in a standard TO-92 package, which makes it easy to integrate into different circuit designs.

## Key Specifications

1. Transistor Type:
- NPN

2. Maximum Ratings:
- Collector-Emitter Voltage (Vce): 40 V
- Collector-Base Voltage (Vcb): 40 V
- Emitter-Base Voltage (Veb): 5 V
- Collector Current (Ic): 1 A
- Power Dissipation (Pd): 625 mW at a case temperature of 25°C
- Operating Junction Temperature (Tj): -55°C to +150°C

3. Electrical Characteristics:
- DC Current Gain (hFE): Typically ranges from 100 to 300 at a collector current of 10 mA.
- Collector Cut-off Current (Icbo): 0.1 mA (maximum) at Vce = 40 V.
- Emitter Cut-off Current (Ie): 0.1 mA (maximum) at Veb = 5 V.
- Base-Emitter Voltage (Vbe): Typically 0.7 V at Ic = 10 mA.

4. Switching Characteristics:
- Turn-On Time (ton): Typically 50 ns
- Turn-Off Time (toff): Typically 100 ns
- These fast switching times make the 2N4860A suitable for high-speed applications.

5. Package Type:
- Package: TO-92
- Dimensions: Standard TO-92 dimensions, making it compatible with most PCB layouts.

6. Thermal Characteristics:
- Thermal Resistance, Junction to Ambient (RθJA): 200°C/W
- This thermal resistance indicates how well the transistor can dissipate heat, which is crucial for maintaining performance and reliability.

## Applications

The 2N4860A is widely used in various applications, including:

- Audio Amplifiers: Used in the output stages of audio amplifiers to drive speakers and provide amplification for audio signals.
- Switching Applications: Acts as a switch in various electronic devices, allowing for control of larger currents and voltages.
- Signal Processing: Utilized in signal processing circuits for amplification and modulation of signals.
- General Purpose: Suitable for a wide range of general-purpose applications in consumer electronics, industrial equipment, and automotive systems.

## Conclusion

The 2N4860A is a reliable and versatile NPN transistor that offers excellent performance for a variety of electronic applications. With its high current gain, fast switching capabilities, and robust specifications, it is an ideal choice for engineers looking to implement efficient and effective solutions in their designs. Its compatibility with standard packaging and ease of integration further enhance its appeal in the electronics industry. Whether used in audio amplification, switching, or signal processing, the 2N4860A continues to be a popular choice among designers and engineers.
2N4860A Compare Parts
  • 2N4860A vs 2N4861UB
  • 2N4860A vs 2N4861
  • 2N4860A vs 2N4860
  • 2N4860A vs 2N4860
  • 2N4860A vs 2N4859A
  • 2N4860A vs 2N4859
  • 2N4860A vs 2N4859
  • 2N4860A vs 2N4858UB/TR
  • 2N4860A vs 2N4858U/TR
  • 2N4860A vs 2N4858U
  • 2N4860A vs 2N4858A
  • 2N4860A vs 2N4858A
  • 2N4860A vs 2N4858
  • 2N4860A vs 2N4858
  • 2N4860A vs 2N4857A
  • 2N4860A vs 2N4857
  • 2N4860A vs 2N4857
  • 2N4860A vs 2N4856A
  • 2N4860A vs 2N4856
  • 2N4860A vs 2N4856
  • 2N4860A vs 2N4416A-E3
  • 2N4860A vs 2N4416A-2
  • 2N4860A vs 2N4416A
  • 2N4860A vs 2N4416-E3
  • 2N4860A vs 2N4416
  • 2N4860A vs 2N4393 PBFREE
  • 2N4860A vs 2N4393
  • 2N4860A vs 2N4392 PBFREE
  • 2N4860A vs 2N4392
  • 2N4860A vs 2N4391
  • 2N4860A vs 2N4341
  • 2N4860A vs 2N4221A
  • 2N4860A vs 2N4119A-E3
  • 2N4860A vs 2N4119A-2
  • 2N4860A vs 2N4119A
  • 2N4860A vs 2N4118A-E3
  • 2N4860A vs 2N4118A-2
  • 2N4860A vs 2N4118A
  • 2N4860A vs 2N4117A-E3
  • 2N4860A vs 2N4117A-2
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase