☰
2N4859A
2N4859A
Active
Description:  N-CHANNEL MOSFET TO-18
Manufacturer:  Solid State
Datasheet:   2N4859A Datasheet
History Price: $3.00000
In Stock: 7680
2N4859A Specification
Specification
Part No
2N4859A
Category
Transistors - JFETs
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Voltage - Breakdown (V(BR)GSS)
30 V
Drain to Source Voltage (Vdss)
30 V
Current - Drain (Idss) @ Vds (Vgs=0)
-
Current Drain (Id) - Max
-
Voltage - Cutoff (VGS off) @ Id
-
Input Capacitance (Ciss) (Max) @ Vds
10pF @ 10V
Resistance - RDS(On)
25 Ohms
Power - Max
300 mW
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
TO-206AA, TO-18-3 Metal Can
Supplier Device Package
TO-18
2N4859A PDF Datasheet
2N4859A Related Parts
2N4091
2N4091
Microchip Technology
N CHANNEL JFET
2N4091UB/TR
2N4091UB/TR
Microchip Technology
JFET
2N4092
2N4092
Microchip Technology
N CHANNEL JFET
2N4092UB/TR
2N4092UB/TR
Microchip Technology
JFET
2N4093
2N4093
Microchip Technology
N CHANNEL JFET
2N4093UB/TR
2N4093UB/TR
Microchip Technology
JFET
2N4117A
2N4117A
Vishay
MOSFET N-CH 40V 30UA TO-206AF
2N4117A-2
2N4117A-2
Vishay
MOSFET N-CH 40V 30UA TO-206AF
2N4117A-E3
2N4117A-E3
Vishay
MOSFET N-CH 40V 30UA TO-206AF
2N4118A
2N4118A
Vishay
MOSFET N-CH 40V 80UA TO-206AF
2N4118A-2
2N4118A-2
Vishay
MOSFET N-CH 40V 80UA TO-206AF
2N4118A-E3
2N4118A-E3
Vishay
MOSFET N-CH 40V 80UA TO-206AF
2N4859A Compare Parts
  • 2N4859A vs 2N4861UB
  • 2N4859A vs 2N4861
  • 2N4859A vs 2N4860A
  • 2N4859A vs 2N4860
  • 2N4859A vs 2N4860
  • 2N4859A vs 2N4859
  • 2N4859A vs 2N4859
  • 2N4859A vs 2N4858UB/TR
  • 2N4859A vs 2N4858U/TR
  • 2N4859A vs 2N4858U
  • 2N4859A vs 2N4858A
  • 2N4859A vs 2N4858A
  • 2N4859A vs 2N4858
  • 2N4859A vs 2N4858
  • 2N4859A vs 2N4857A
  • 2N4859A vs 2N4857
  • 2N4859A vs 2N4857
  • 2N4859A vs 2N4856A
  • 2N4859A vs 2N4856
  • 2N4859A vs 2N4856
  • 2N4859A vs 2N4416A-E3
  • 2N4859A vs 2N4416A-2
  • 2N4859A vs 2N4416A
  • 2N4859A vs 2N4416-E3
  • 2N4859A vs 2N4416
  • 2N4859A vs 2N4393 PBFREE
  • 2N4859A vs 2N4393
  • 2N4859A vs 2N4392 PBFREE
  • 2N4859A vs 2N4392
  • 2N4859A vs 2N4391
  • 2N4859A vs 2N4341
  • 2N4859A vs 2N4221A
  • 2N4859A vs 2N4119A-E3
  • 2N4859A vs 2N4119A-2
  • 2N4859A vs 2N4119A
  • 2N4859A vs 2N4118A-E3
  • 2N4859A vs 2N4118A-2
  • 2N4859A vs 2N4118A
  • 2N4859A vs 2N4117A-E3
  • 2N4859A vs 2N4117A-2
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase