☰
2N4392
2N4392
Active
Description:  N CHANNEL J-FET T0-18
Manufacturer:  Solid State
Datasheet:   2N4392 Datasheet
History Price: $3.00000
In Stock: 2880
2N4392 Specification
Specification
Part No
2N4392
Category
Transistors - JFETs
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
-
Voltage - Breakdown (V(BR)GSS)
40 V
Drain to Source Voltage (Vdss)
400 mV
Current - Drain (Idss) @ Vds (Vgs=0)
25 mA @ 20 V
Current Drain (Id) - Max
-
Voltage - Cutoff (VGS off) @ Id
2 V @ 1 nA
Input Capacitance (Ciss) (Max) @ Vds
14pF @ 20V
Resistance - RDS(On)
60 Ohms
Power - Max
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
TO-206AA, TO-18-3 Metal Can
Supplier Device Package
TO-18
2N4392 PDF Datasheet
2N4392 Related Parts
2N4091
2N4091
Microchip Technology
N CHANNEL JFET
2N4091UB/TR
2N4091UB/TR
Microchip Technology
JFET
2N4092
2N4092
Microchip Technology
N CHANNEL JFET
2N4092UB/TR
2N4092UB/TR
Microchip Technology
JFET
2N4093
2N4093
Microchip Technology
N CHANNEL JFET
2N4093UB/TR
2N4093UB/TR
Microchip Technology
JFET
2N4117A
2N4117A
Vishay
MOSFET N-CH 40V 30UA TO-206AF
2N4117A-2
2N4117A-2
Vishay
MOSFET N-CH 40V 30UA TO-206AF
2N4117A-E3
2N4117A-E3
Vishay
MOSFET N-CH 40V 30UA TO-206AF
2N4118A
2N4118A
Vishay
MOSFET N-CH 40V 80UA TO-206AF
2N4118A-2
2N4118A-2
Vishay
MOSFET N-CH 40V 80UA TO-206AF
2N4118A-E3
2N4118A-E3
Vishay
MOSFET N-CH 40V 80UA TO-206AF
2N4392 Description
The 2N4392 is a high-performance N-channel JFET (Junction Field Effect Transistor) manufactured by Microchip Technology. It is designed for a variety of applications, including analog switching, signal amplification, and low-noise applications. The 2N4392 is known for its low noise characteristics and high input impedance, making it suitable for use in sensitive electronic circuits. Below is a detailed overview of its features, specifications, and applications.

## Key Features

1. N-Channel Configuration: The 2N4392 is an N-channel JFET, which means it uses an N-type semiconductor for the channel. This configuration allows for efficient control of current flow and is ideal for various switching and amplification applications.

2. Low Noise: One of the standout features of the 2N4392 is its low noise performance. This makes it particularly suitable for audio and RF applications where signal integrity is critical.

3. High Input Impedance: The device offers a high input impedance, typically in the range of 10^6 ohms. This characteristic allows it to be used in applications where minimal loading on the preceding stage is essential.

4. Wide Frequency Response: The 2N4392 has a wide frequency response, making it suitable for high-frequency applications, including RF amplifiers and mixers.

5. Robust Construction: The transistor is built using high-quality semiconductor materials, ensuring reliability and durability in various operating conditions.

6. TO-92 Package: The 2N4392 is available in a TO-92 package, which is a standard through-hole package that facilitates easy integration into circuit designs.

## Technical Specifications

- Part Number: 2N4392
- Type: N-channel JFET
- Gate-Source Cutoff Voltage (Vgs(off)): -0.5V to -3.0V (typical)
- Drain-Source Voltage (Vds): 25V (maximum)
- Drain Current (Id): 10 mA (maximum)
- Transconductance (gfs): 1.0 to 5.0 mS (typical)
- Input Capacitance (Ciss): 10 pF (typical)
- Output Capacitance (Coss): 5 pF (typical)
- Operating Temperature Range: -55°C to +150°C
- Package Type: TO-92

## Applications

The 2N4392 is suitable for a variety of applications, including:

- Analog Switching: The transistor can be used in analog switching applications where low distortion and high linearity are required.

- Signal Amplification: Its low noise characteristics make it ideal for use in audio and RF amplifiers, where maintaining signal integrity is crucial.

- Buffering: The high input impedance allows the 2N4392 to be used as a buffer in circuits, preventing loading effects on previous stages.

- Mixers and Modulators: The wide frequency response of the 2N4392 makes it suitable for use in RF mixers and modulators, where it can help in processing high-frequency signals.

- Low-Noise Applications: The device is particularly well-suited for low-noise applications, such as in sensor signal conditioning and precision measurement systems.

## Conclusion

The 2N4392 from Microchip Technology is a versatile and reliable N-channel JFET that offers low noise, high input impedance, and robust performance across a wide range of applications. Its characteristics make it an excellent choice for designers looking to implement analog switching, signal amplification, and low-noise circuits. With its TO-92 packaging, the 2N4392 is easy to integrate into various electronic designs, making it a valuable component in the field of electronics.
2N4392 Compare Parts
  • 2N4392 vs 2N4861UB
  • 2N4392 vs 2N4861
  • 2N4392 vs 2N4860A
  • 2N4392 vs 2N4860
  • 2N4392 vs 2N4860
  • 2N4392 vs 2N4859A
  • 2N4392 vs 2N4859
  • 2N4392 vs 2N4859
  • 2N4392 vs 2N4858UB/TR
  • 2N4392 vs 2N4858U/TR
  • 2N4392 vs 2N4858U
  • 2N4392 vs 2N4858A
  • 2N4392 vs 2N4858A
  • 2N4392 vs 2N4858
  • 2N4392 vs 2N4858
  • 2N4392 vs 2N4857A
  • 2N4392 vs 2N4857
  • 2N4392 vs 2N4857
  • 2N4392 vs 2N4856A
  • 2N4392 vs 2N4856
  • 2N4392 vs 2N4856
  • 2N4392 vs 2N4416A-E3
  • 2N4392 vs 2N4416A-2
  • 2N4392 vs 2N4416A
  • 2N4392 vs 2N4416-E3
  • 2N4392 vs 2N4416
  • 2N4392 vs 2N4393 PBFREE
  • 2N4392 vs 2N4393
  • 2N4392 vs 2N4392 PBFREE
  • 2N4392 vs 2N4391
  • 2N4392 vs 2N4341
  • 2N4392 vs 2N4221A
  • 2N4392 vs 2N4119A-E3
  • 2N4392 vs 2N4119A-2
  • 2N4392 vs 2N4119A
  • 2N4392 vs 2N4118A-E3
  • 2N4392 vs 2N4118A-2
  • 2N4392 vs 2N4118A
  • 2N4392 vs 2N4117A-E3
  • 2N4392 vs 2N4117A-2
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase