☰
2N3811A
2N3811A
Active
Description:  PNP SILICON DUAL TO-78
Manufacturer:  Solid State
Datasheet:   2N3811A Datasheet
History Price: $10.66700
In Stock: 19200
2N3811A Specification
Specification
Part No
2N3811A
Category
Transistors - Bipolar (BJT) - Arrays
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
-
Current - Collector (Ic) (Max)
-
Voltage - Collector Emitter Breakdown (Max)
-
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
Power - Max
-
Frequency - Transition
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
2N3811A Related Parts
2N3726
2N3726
Central Semiconductor
TRANS 2PNP 300MA 45V TO78-6
2N3727
2N3727
Central Semiconductor
TRANS 2PNP 300MA 45V TO78-6
2N3806
2N3806
Central Semiconductor
TRANS 2PNP 50MA 60V TO78-6
2N3807
2N3807
Central Semiconductor
TRANS 2PNP 50MA 60V TO78-6
2N3808
2N3808
Central Semiconductor
TRANS 2PNP 50MA 60V TO78-6
2N3809
2N3809
Central Semiconductor
TRANS 2PNP 50MA 60V TO78-6
2N3810
2N3810
Microchip Technology
TRANS 2PNP 60V 0.05A TO-78
2N3810
2N3810
Central Semiconductor
TRANS 2PNP 50MA 60V TO78-6
2N3810A
2N3810A
Central Semiconductor
TRANS 2PNP 50MA 60V TO78-6
2N3810U/TR
2N3810U/TR
Microchip Technology
TRANSISTOR DUAL SMALL-SIGNAL BJT
2N3811
2N3811
Central Semiconductor
TRANS 2PNP 50MA 60V TO78-6
2N3866
2N3866
Solid State
NPN SIL TRANS TO 39
2N3811A Compare Parts
  • 2N3811A vs 2N3866A
  • 2N3811A vs 2N3866
  • 2N3811A vs 2N3811
  • 2N3811A vs 2N3810U/TR
  • 2N3811A vs 2N3810A
  • 2N3811A vs 2N3810
  • 2N3811A vs 2N3810
  • 2N3811A vs 2N3809
  • 2N3811A vs 2N3808
  • 2N3811A vs 2N3807
  • 2N3811A vs 2N3806
  • 2N3811A vs 2N3727
  • 2N3811A vs 2N3726
  • 2N3811A vs 2N3838/TR
  • 2N3811A vs 2N3838
  • 2N3811A vs 2N3811U
  • 2N3811A vs 2N3811L
  • 2N3811A vs 2N3811
  • 2N3811A vs 2N3810U
  • 2N3811A vs 2N3810L
  • 2N3811A vs 2N3810A
  • 2N3811A vs 2N3726
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller