☰
2N1671
2N1671
Active
Description:  TO 5 UNIJUNCTION TRANSISTOR
Manufacturer:  Solid State
Datasheet:   2N1671 Datasheet
History Price: $60.00000
In Stock: 11880
2N1671 Specification
Specification
Part No
2N1671
Category
Transistors - Programmable Unijunction
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage
30V
Power Dissipation (Max)
450 mW
Voltage - Output
-
Voltage - Offset (Vt)
-
Current - Gate to Anode Leakage (Igao)
-
Current - Valley (Iv)
-
Current - Peak
25 μA
Package / Case
TO-205AA, TO-5-3 Metal Can
2N1671 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.