☰
22RIA20
22RIA20
Active
Description:  SCR THYRISTOR 22 AMP TO 48
Manufacturer:  Solid State
Datasheet:   22RIA20 Datasheet
History Price: $6.60000
In Stock: 11070
22RIA20 Specification
Specification
Part No
22RIA20
Category
Thyristors - SCRs
Manufacturer
Solid State
Series
22RIA
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
200 V
Voltage - Gate Trigger (Vgt) (Max)
2 V
Current - Gate Trigger (Igt) (Max)
60 mA
Voltage - On State (Vtm) (Max)
1.7 V
Current - On State (It (AV)) (Max)
22 A
Current - On State (It (RMS)) (Max)
35 A
Current - Hold (Ih) (Max)
100 mA
Current - Off State (Max)
10 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
460A, 480A
SCR Type
Standard Recovery
Operating Temperature
-65 ℃ ~ 125 ℃ (TJ)
Mounting Type
Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-48
22RIA20 PDF Datasheet
22RIA20 Related Parts
22RIA10
22RIA10
Solid State
SCR THYRISTOR 35 AMP TO 48
22RIA100
22RIA100
Solid State
SCR THYRISTOR 22 AMP TO 48
22RIA120
22RIA120
Solid State
SCR THYRISTOR 22 AMP TO 48
22RIA40
22RIA40
Solid State
SCR THYRISTOR 22 AMP TO 48
22RIA60
22RIA60
Solid State
SCR THYRISTOR 22 AMP TO 48
22RIA80
22RIA80
Solid State
SCR THYRISTOR 22 AMP TO 48
22RIA20 Compare Parts
  • 22RIA20 vs 22RIA60
  • 22RIA20 vs 22RIA40
  • 22RIA20 vs 22RIA120
  • 22RIA20 vs 22RIA100
  • 22RIA20 vs 22RIA10
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.