☰
1N5552
1N5552
Active
Description:  DIODE GEN PURP 600V 3A AXIAL
Manufacturer:  Microchip Technology
Datasheet:   1N5552 Datasheet
History Price: $5.55000
In Stock: 18895
1N5552 Specification
Specification
Part No
1N5552
Category
Diodes - Rectifiers - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
Current - Average Rectified (Io)
3A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 9 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
2 μs
Current - Reverse Leakage @ Vr
1 μA @ 600 V
Capacitance @ Vr, F
-
Mounting Type
Through Hole
Package / Case
B, Axial
Supplier Device Package
-
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
1N5552 Related Parts
1N5059
1N5059
NTE Electronics
DIODE AVALANCHE 200V 3A SOD57
1N5059
1N5059
Diotec Semiconductor
DIODE GEN PURP 200V 2A DO15
1N5059GP-E3/54
1N5059GP-E3/54
Vishay
DIODE GEN PURP 200V 1A DO204AC
1N5059GPHE3/54
1N5059GPHE3/54
Vishay
DIODE GEN PURP 200V 1A DO204AC
1N5059TAP
1N5059TAP
Vishay
DIODE AVALANCHE 200V 2A SOD57
1N5059TR
1N5059TR
Vishay
DIODE AVALANCHE 200V 2A SOD57
1N5060
1N5060
NTE Electronics
DIODE AVALANCHE 400V 3A SOD57
1N5060 TR PBFREE
1N5060 TR PBFREE
Central Semiconductor
DIODE GEN PURP 400V 1A GPR-1A
1N5060GP-E3/54
1N5060GP-E3/54
Vishay
DIODE GEN PURP 400V 1A DO204AC
1N5060GP-E3/73
1N5060GP-E3/73
Vishay
DIODE GEN PURP 400V 1A DO204AC
1N5060GPHE3/54
1N5060GPHE3/54
Vishay
DIODE GEN PURP 400V 1A DO204AC
1N5060GPHE3/73
1N5060GPHE3/73
Vishay
DIODE GEN PURP 400V 1A DO204AC
1N5552 Compare Parts
  • 1N5552 vs 1N5833
  • 1N5552 vs 1N5832
  • 1N5552 vs 1N5831
  • 1N5552 vs 1N5831
  • 1N5552 vs 1N5830
  • 1N5552 vs 1N5830
  • 1N5552 vs 1N5829
  • 1N5552 vs 1N5829
  • 1N5552 vs 1N5828
  • 1N5552 vs 1N5828
  • 1N5552 vs 1N5827
  • 1N5552 vs 1N5826
  • 1N5552 vs 1N5825
  • 1N5552 vs 1N5825
  • 1N5552 vs 1N5824
  • 1N5552 vs 1N5824
  • 1N5552 vs 1N5823
  • 1N5552 vs 1N5822US/TR
  • 1N5552 vs 1N5822US.TR
  • 1N5552 vs 1N5822US
  • 1N5552 vs 1N5822US
  • 1N5552 vs 1N5822RL
  • 1N5552 vs 1N5822HB0G
  • 1N5552 vs 1N5822HA0G
  • 1N5552 vs 1N5822H
  • 1N5552 vs 1N5822/TR
  • 1N5552 vs 1N5822.TR
  • 1N5552 vs 1N5822-T
  • 1N5552 vs 1N5822-B
  • 1N5552 vs 1N5822-A
  • 1N5552 vs 1N5822 B0G
  • 1N5552 vs 1N5822 A0G
  • 1N5552 vs 1N5822
  • 1N5552 vs 1N5822
  • 1N5552 vs 1N5822
  • 1N5552 vs 1N5822
  • 1N5552 vs 1N5822
  • 1N5552 vs 1N5822
  • 1N5552 vs 1N5822
  • 1N5552 vs 1N5822
  • Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos