1N5307
1N5307
Active
Description:  FED 2.4 MA DO35
Manufacturer:  Solid State
Datasheet:   1N5307 Datasheet
History Price: $2.50000
In Stock: 44900
1N5307 Specification
Specification
Part No
1N5307
Category
Current Regulation - Diodes, Transistors
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Anode - Cathode (Vak)(Max)
-
Regulator Current (Max)
-
Voltage - Limiting (Max)
-
Power - Max
-
Applications
-
Operating Temperature
-55 ℃ ~ 200 ℃
Mounting Type
Through Hole
Package / Case
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
1N5307 PDF Datasheet
1N5307 Related Parts
1N5283
1N5283
Microchip Technology
ZENER DIODE
1N5283
1N5283
Solid State
SILICON CURRENT LIMITING DIODE
1N5283-1/TR
1N5283-1/TR
Microchip Technology
CURRENT REGULATOR
1N5283/TR
1N5283/TR
Microchip Technology
CURRENT REGULATOR
1N5283UR-1
1N5283UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5283UR-1/TR
1N5283UR-1/TR
Microchip Technology
CURRENT REGULATOR
1N5284
1N5284
Solid State
FED .24 MA DO35
1N5284UR-1
1N5284UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5284UR-1/TR
1N5284UR-1/TR
Microchip Technology
CURRENT REGULATOR
1N5285
1N5285
Solid State
FED .27 MA DO35
1N5285UR-1
1N5285UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5286
1N5286
Solid State
SILICON CURRENT LIMITING DIODE
1N5307 Description
The Solid State 1N5307 is a high-voltage, silicon rectifier diode designed for various applications in power electronics. It is particularly well-suited for use in power supply circuits, voltage regulation, and other applications where reliable rectification is required. The 1N5307 is part of the 1N5300 series of diodes, which are known for their robustness and versatility in handling high voltage and current levels. Below is a detailed overview of its specifications, features, and applications.

## Overview

The 1N5307 diode is designed to provide efficient rectification in both forward and reverse bias conditions. It is capable of withstanding high reverse voltage, making it ideal for applications that require reliable performance under demanding conditions. The diode is housed in a DO-41 package, which is a standard axial-lead package that allows for easy mounting on printed circuit boards (PCBs).

## Key Specifications

1. Device Type:
- Silicon Rectifier Diode

2. Maximum Reverse Voltage (V_R):
- 50 V
- This is the maximum voltage that can be applied in the reverse direction without causing breakdown.

3. Maximum Forward Current (I_F):
- 3 A
- This is the maximum continuous current that the diode can conduct in the forward direction.

4. Forward Voltage Drop (V_F):
- Typically 0.9 V at 3 A
- This parameter indicates the voltage drop across the diode when it is conducting, which is important for efficiency in power applications.

5. Peak Reverse Voltage (V_RRM):
- 50 V
- This is the maximum reverse voltage that the diode can withstand in transient conditions.

6. Surge Current Rating (I_FSM):
- 100 A (for a duration of 8.3 ms)
- This rating indicates the maximum surge current the diode can handle without damage, which is critical for applications with high inrush currents.

7. Junction Temperature (T_J):
- -55°C to +150°C
- This wide temperature range allows the diode to operate in various environmental conditions.

8. Thermal Resistance (RθJA):
- 50 °C/W (junction-to-ambient)
- This value indicates how effectively the diode can dissipate heat, which is essential for maintaining performance and reliability.

9. Package Type:
- DO-41 (axial-lead package)
- The DO-41 package is designed for easy mounting and provides good thermal performance.

10. RoHS Compliance:
- The 1N5307 is RoHS compliant, meaning it is free from hazardous substances and meets environmental regulations.

## Applications

The Solid State 1N5307 diode is suitable for a wide range of applications, including:

- Power Supply Circuits: Used in AC to DC conversion applications, where it rectifies the AC input to provide a stable DC output.
- Voltage Regulation: Employed in voltage regulation circuits to ensure stable output voltage levels.
- Battery Chargers: Utilized in battery charging applications where reliable rectification is required.
- Inrush Current Protection: Used in circuits to protect against high inrush currents during power-up conditions.

## Conclusion

The Solid State 1N5307 is a reliable and high-performance silicon rectifier diode that meets the demanding requirements of modern power electronics applications. With its high reverse voltage capability, robust current handling, and efficient rectification characteristics, it is an excellent choice for engineers and designers looking to enhance the performance of their power supply and rectification circuits. Whether used in consumer electronics, industrial equipment, or automotive applications, the 1N5307 provides dependable performance and efficiency, making it a valuable component in a wide range of electronic designs.
1N5307 Compare Parts
  • 1N5307 vs 1N5314UR-1
  • 1N5307 vs 1N5314/TR
  • 1N5307 vs 1N5314
  • 1N5307 vs 1N5314
  • 1N5307 vs 1N5313UR-1
  • 1N5307 vs 1N5313-1E3/TR
  • 1N5307 vs 1N5313-1E3
  • 1N5307 vs 1N5313-1/TR
  • 1N5307 vs 1N5313
  • 1N5307 vs 1N5312UR-1E3
  • 1N5307 vs 1N5312UR-1/TR
  • 1N5307 vs 1N5312UR-1
  • 1N5307 vs 1N5312
  • 1N5307 vs 1N5311UR-1/TR
  • 1N5307 vs 1N5311UR-1
  • 1N5307 vs 1N5311
  • 1N5307 vs 1N5310UR-1/TR
  • 1N5307 vs 1N5310UR-1
  • 1N5307 vs 1N5310
  • 1N5307 vs 1N5309UR-1/TR
  • 1N5307 vs 1N5309UR-1
  • 1N5307 vs 1N5309/TR
  • 1N5307 vs 1N5309-1E3/TR
  • 1N5307 vs 1N5309-1E3
  • 1N5307 vs 1N5309
  • 1N5307 vs 1N5308UR-1/TR
  • 1N5307 vs 1N5308UR-1
  • 1N5307 vs 1N5308
  • 1N5307 vs 1N5307UR-1/TR
  • 1N5307 vs 1N5307UR-1
  • 1N5307 vs 1N5307/TR
  • 1N5307 vs 1N5306UR-1
  • 1N5307 vs 1N5306E3/TR
  • 1N5307 vs 1N5306
  • 1N5307 vs 1N5305UR-1/TR
  • 1N5307 vs 1N5305UR-1
  • 1N5307 vs 1N5305
  • 1N5307 vs 1N5304UR-1/TR
  • 1N5307 vs 1N5304UR-1
  • 1N5307 vs 1N5304
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.