1N5288
1N5288
Active
Description:  FED .39 MA DO35
Manufacturer:  Solid State
Datasheet:   1N5288 Datasheet
History Price: $2.50000
In Stock: 14100
1N5288 Specification
Specification
Part No
1N5288
Category
Current Regulation - Diodes, Transistors
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Anode - Cathode (Vak)(Max)
-
Regulator Current (Max)
-
Voltage - Limiting (Max)
-
Power - Max
-
Applications
-
Operating Temperature
-55 ℃ ~ 200 ℃
Mounting Type
Through Hole
Package / Case
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
1N5288 PDF Datasheet
1N5288 Related Parts
1N5283
1N5283
Microchip Technology
ZENER DIODE
1N5283
1N5283
Solid State
SILICON CURRENT LIMITING DIODE
1N5283-1/TR
1N5283-1/TR
Microchip Technology
CURRENT REGULATOR
1N5283/TR
1N5283/TR
Microchip Technology
CURRENT REGULATOR
1N5283UR-1
1N5283UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5283UR-1/TR
1N5283UR-1/TR
Microchip Technology
CURRENT REGULATOR
1N5284
1N5284
Solid State
FED .24 MA DO35
1N5284UR-1
1N5284UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5284UR-1/TR
1N5284UR-1/TR
Microchip Technology
CURRENT REGULATOR
1N5285
1N5285
Solid State
FED .27 MA DO35
1N5285UR-1
1N5285UR-1
Microchip Technology
CURRENT REGULATOR DIODE
1N5286
1N5286
Solid State
SILICON CURRENT LIMITING DIODE
1N5288 Description
The 1N5288 is a Zener diode manufactured by Microchip Technology, designed for voltage regulation and protection applications in various electronic circuits. As part of the 1N52xx series, this diode is known for its reliability and effectiveness in providing stable reference voltages. The 1N5288 is particularly suitable for applications that require a specific Zener voltage, making it a valuable component in many electronic designs. Below is a detailed introduction to the 1N5288, including its specifications and parameters.

## Overview

The 1N5288 Zener diode operates in reverse bias and is designed to maintain a constant voltage across its terminals when the reverse voltage exceeds a specified threshold, known as the Zener breakdown voltage. This characteristic is essential for applications requiring voltage regulation, surge protection, and clamping.

## Key Specifications

1. Zener Voltage (Vz): The 1N5288 has a Zener voltage of 33V. This means that when the diode is reverse-biased, it will maintain a voltage of approximately 33V across its terminals.

2. Zener Test Current (Iz): The specified test current for the Zener voltage is typically 20 mA. This is the current at which the Zener voltage is measured, ensuring that the diode operates within its specified range.

3. Maximum Reverse Current (Ir): The maximum reverse current for the 1N5288 is 100 mA. Exceeding this current can lead to thermal runaway and potential damage to the diode.

4. Power Dissipation (Pd): The maximum power dissipation for the 1N5288 is 1W. This parameter indicates the maximum amount of power the diode can handle without overheating, which is crucial for reliable operation.

5. Temperature Coefficient: The temperature coefficient of the Zener voltage is typically around -2.0 mV/°C. This means that for every degree Celsius increase in temperature, the Zener voltage decreases by approximately 2.0 mV, which is important for applications sensitive to temperature variations.

6. Junction Capacitance (Cj): The junction capacitance is approximately 25 pF at a reverse voltage of 0V. This parameter is significant for high-frequency applications, as it affects the diode%27s response time and performance.

7. Package Type: The 1N5288 is available in a DO-41 package, which is a standard axial-lead package. This design facilitates easy integration into various circuit layouts.

8. Operating Temperature Range: The diode can operate within a temperature range of -55°C to +150°C, making it suitable for a wide range of environmental conditions and applications.

## Applications

The 1N5288 is commonly used in various applications, including:

- Voltage Regulation: It is often employed in power supply circuits to maintain a stable output voltage, ensuring that connected components receive the correct voltage level.
- Surge Protection: The diode can protect sensitive electronic components from voltage spikes and transients by clamping excess voltage, thereby preventing damage.
- Reference Voltage: It serves as a reliable reference voltage source in analog circuits, providing a stable voltage for comparison and regulation.
- Signal Clamping: The 1N5288 can be used to limit voltage levels in signal processing applications, protecting downstream components from overvoltage conditions.

## Conclusion

The 1N5288 Zener diode from Microchip Technology is a versatile and reliable component suitable for a wide range of electronic applications. Its stable Zener voltage, robust power handling capabilities, and wide operating temperature range make it an excellent choice for voltage regulation and protection circuits. When designing circuits that require voltage stability and reliability, the 1N5288 is a component worth considering for its performance and durability.
1N5288 Compare Parts
  • 1N5288 vs 1N5314UR-1
  • 1N5288 vs 1N5314/TR
  • 1N5288 vs 1N5314
  • 1N5288 vs 1N5314
  • 1N5288 vs 1N5313UR-1
  • 1N5288 vs 1N5313-1E3/TR
  • 1N5288 vs 1N5313-1E3
  • 1N5288 vs 1N5313-1/TR
  • 1N5288 vs 1N5313
  • 1N5288 vs 1N5312UR-1E3
  • 1N5288 vs 1N5312UR-1/TR
  • 1N5288 vs 1N5312UR-1
  • 1N5288 vs 1N5312
  • 1N5288 vs 1N5311UR-1/TR
  • 1N5288 vs 1N5311UR-1
  • 1N5288 vs 1N5311
  • 1N5288 vs 1N5310UR-1/TR
  • 1N5288 vs 1N5310UR-1
  • 1N5288 vs 1N5310
  • 1N5288 vs 1N5309UR-1/TR
  • 1N5288 vs 1N5309UR-1
  • 1N5288 vs 1N5309/TR
  • 1N5288 vs 1N5309-1E3/TR
  • 1N5288 vs 1N5309-1E3
  • 1N5288 vs 1N5309
  • 1N5288 vs 1N5308UR-1/TR
  • 1N5288 vs 1N5308UR-1
  • 1N5288 vs 1N5308
  • 1N5288 vs 1N5307UR-1/TR
  • 1N5288 vs 1N5307UR-1
  • 1N5288 vs 1N5307/TR
  • 1N5288 vs 1N5307
  • 1N5288 vs 1N5306UR-1
  • 1N5288 vs 1N5306E3/TR
  • 1N5288 vs 1N5306
  • 1N5288 vs 1N5305UR-1/TR
  • 1N5288 vs 1N5305UR-1
  • 1N5288 vs 1N5305
  • 1N5288 vs 1N5304UR-1/TR
  • 1N5288 vs 1N5304UR-1
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you