Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Zener - Single
/ Microchip Technology 1N4968
1N4968
Active
Diodes - Zener - Single
Description:
DIODE ZENER 27V 5W AXIAL
Manufacturer:
Microchip Technology
Datasheet:
1N4968 Datasheet
History Price: $6.64496
In Stock: 30500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
1N4968 Specification
Specification
Part No
1N4968
Category
Diodes - Zener - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
27 V
Tolerance
?%
Power - Max
5 W
Impedance (Max) (Zzt)
6 Ohms
Current - Reverse Leakage @ Vr
2 μA @ 20.6 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 1 A
Operating Temperature
-65 ℃ ~ 175 ℃
Mounting Type
Through Hole
Package / Case
E, Axial
Supplier Device Package
-
1N4968 Related Parts
1N4099UR/TR
Microchip Technology
VOLTAGE REGULATOR
1N4100-1/TR
Microchip Technology
VOLTAGE REGULATOR
1N4100-TP
Micro Commercial Components
DIODE ZENER 7.5V 500MW DO35
1N4100/TR
Microchip Technology
VOLTAGE REGULATOR
1N4100D-1
Microchip Technology
VOLTAGE REGULATOR
1N4100D-1/TR
Microchip Technology
VOLTAGE REGULATOR
1N4100UR
Microchip Technology
DIODE ZENER 7.5V 500MW DO213AA
1N4100UR-1/TR
Microchip Technology
VOLTAGE REGULATOR
1N4101-1
Microchip Technology
ZENER DIODE
1N4101-TP
Micro Commercial Components
DIODE ZENER 8.2V 500MW DO35
1N4101/TR
Microchip Technology
VOLTAGE REGULATOR
1N4101D-1/TR
Microchip Technology
VOLTAGE REGULATOR
1N4968 Compare Parts
1N4968 vs 1N4099UR
1N4968 vs 1N4099DUR-1/TR
1N4968 vs 1N4099DUR-1
1N4968 vs 1N4099D-1/TR
1N4968 vs 1N4099D-1
1N4968 vs 1N4099D
1N4968 vs 1N4099/TR
1N4968 vs 1N4099-TP
1N4968 vs 1N4099-1
1N4968 vs 1N4095
1N4968 vs 1N4000RA
1N4968 vs 1N4000R
1N4968 vs 1N4000A
1N4968 vs 1N4000
1N4968 vs 1N4993US.TR
1N4968 vs 1N4992US.TR
1N4968 vs 1N4992
1N4968 vs 1N4992
1N4968 vs 1N4991US.TR
1N4968 vs 1N4991
1N4968 vs 1N4990
1N4968 vs 1N4989
1N4968 vs 1N4989
1N4968 vs 1N4988
1N4968 vs 1N4988
1N4968 vs 1N4987
1N4968 vs 1N4987
1N4968 vs 1N4986
1N4968 vs 1N4986
1N4968 vs 1N4985
1N4968 vs 1N4985
1N4968 vs 1N4984
1N4968 vs 1N4984
1N4968 vs 1N4983
1N4968 vs 1N4983
1N4968 vs 1N4982
1N4968 vs 1N4982
1N4968 vs 1N4981
1N4968 vs 1N4981
1N4968 vs 1N4980
Customer Reviews
4.95 out of 5.00 stars from 61 customer reviews from all over the world
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.