Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Zener - Single
/ Microchip Technology 1N4100UR-1/TR
1N4100UR-1/TR
Active
Diodes - Zener - Single
Description:
VOLTAGE REGULATOR
Manufacturer:
Microchip Technology
Datasheet:
1N4100UR-1/TR Datasheet
History Price: $3.82498
In Stock: 45100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
1N4100UR-1/TR Specification
Specification
Part No
1N4100UR-1/TR
Category
Diodes - Zener - Single
Manufacturer
Microchip Technology
Series
Military, MIL-PRF-19500/435
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
7.5 V
Tolerance
?%
Power - Max
500 mW
Impedance (Max) (Zzt)
200 Ohms
Current - Reverse Leakage @ Vr
1 μA @ 5.7 V
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 200 mA
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
DO-213AA
Supplier Device Package
DO-213AA
1N4100UR-1/TR Related Parts
1N4099UR/TR
Microchip Technology
VOLTAGE REGULATOR
1N4100-1/TR
Microchip Technology
VOLTAGE REGULATOR
1N4100-TP
Micro Commercial Components
DIODE ZENER 7.5V 500MW DO35
1N4100/TR
Microchip Technology
VOLTAGE REGULATOR
1N4100D-1
Microchip Technology
VOLTAGE REGULATOR
1N4100D-1/TR
Microchip Technology
VOLTAGE REGULATOR
1N4100UR
Microchip Technology
DIODE ZENER 7.5V 500MW DO213AA
1N4101-1
Microchip Technology
ZENER DIODE
1N4101-TP
Micro Commercial Components
DIODE ZENER 8.2V 500MW DO35
1N4101/TR
Microchip Technology
VOLTAGE REGULATOR
1N4101D-1/TR
Microchip Technology
VOLTAGE REGULATOR
1N4101UR
Microchip Technology
DIODE ZENER 8.2V 500MW DO213AA
1N4100UR-1/TR Compare Parts
1N4100UR-1/TR vs 1N4099UR
1N4100UR-1/TR vs 1N4099DUR-1/TR
1N4100UR-1/TR vs 1N4099DUR-1
1N4100UR-1/TR vs 1N4099D-1/TR
1N4100UR-1/TR vs 1N4099D-1
1N4100UR-1/TR vs 1N4099D
1N4100UR-1/TR vs 1N4099/TR
1N4100UR-1/TR vs 1N4099-TP
1N4100UR-1/TR vs 1N4099-1
1N4100UR-1/TR vs 1N4095
1N4100UR-1/TR vs 1N4000RA
1N4100UR-1/TR vs 1N4000R
1N4100UR-1/TR vs 1N4000A
1N4100UR-1/TR vs 1N4000
1N4100UR-1/TR vs 1N4993US.TR
1N4100UR-1/TR vs 1N4992US.TR
1N4100UR-1/TR vs 1N4992
1N4100UR-1/TR vs 1N4992
1N4100UR-1/TR vs 1N4991US.TR
1N4100UR-1/TR vs 1N4991
1N4100UR-1/TR vs 1N4990
1N4100UR-1/TR vs 1N4989
1N4100UR-1/TR vs 1N4989
1N4100UR-1/TR vs 1N4988
1N4100UR-1/TR vs 1N4988
1N4100UR-1/TR vs 1N4987
1N4100UR-1/TR vs 1N4987
1N4100UR-1/TR vs 1N4986
1N4100UR-1/TR vs 1N4986
1N4100UR-1/TR vs 1N4985
1N4100UR-1/TR vs 1N4985
1N4100UR-1/TR vs 1N4984
1N4100UR-1/TR vs 1N4984
1N4100UR-1/TR vs 1N4983
1N4100UR-1/TR vs 1N4983
1N4100UR-1/TR vs 1N4982
1N4100UR-1/TR vs 1N4982
1N4100UR-1/TR vs 1N4981
1N4100UR-1/TR vs 1N4981
1N4100UR-1/TR vs 1N4980
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.