1N4948GP-E3/73
1N4948GP-E3/73
Active
Description:  DIODE GEN PURP 1KV 1A DO204AL
Manufacturer:  Vishay
History Price: Active
In Stock: 2900
1N4948GP-E3/73 Specification
Specification
Part No
1N4948GP-E3/73
Category
Diodes - Rectifiers - Single
Manufacturer
Vishay
Series
SUPERECTIFIER
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
1000 V
Current - Average Rectified (Io)
1A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 1 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
500 ns
Current - Reverse Leakage @ Vr
1 μA @ 1000 V
Capacitance @ Vr, F
15pF @ 4V, 1MHz
Mounting Type
Through Hole
Package / Case
DO-204AL, DO-41, Axial
Supplier Device Package
DO-204AL (DO-41)
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
1N4948GP-E3/73 PDF Datasheet
1N4948GP-E3/73 Related Parts
1N4001
1N4001
Diotec Semiconductor
DIODE GEN PURP 50V 1A DO41
1N4001
1N4001
Micro Commercial Components
DIODE GEN PURP 50V 1A DO41
1N4001
1N4001
onsemi
DIODE GEN PURP 50V 1A DO41
1N4001
1N4001
SMC Diode Solutions
DIODE GEN PURP 50V 1A DO41
1N4001-B
1N4001-B
Diodes Inc
DIODE GEN PURP 50V 1A DO41
1N4001-E3/53
1N4001-E3/53
Vishay
DIODE GEN PURP 50V 1A DO204AL
1N4001-E3/54
1N4001-E3/54
Vishay
DIODE GEN PURP 50V 1A DO204AL
1N4001-E3/73
1N4001-E3/73
Vishay
DIODE GEN PURP 50V 1A DO204AL
1N4001-N-2-2-BP
1N4001-N-2-2-BP
Micro Commercial Components
DIODE GEN PURP 50V 1A DO41
1N4001-N-2-4-AP
1N4001-N-2-4-AP
Micro Commercial Components
DIODE GEN PURP 50V 1A DO41
1N4001-T
1N4001-T
Diodes Inc
DIODE GEN PURP 50V 1A DO41
1N4001-TP
1N4001-TP
Micro Commercial Components
DIODE GEN PURP 50V 1A DO41
1N4948GP-E3/73 Description

## Overview

The Vishay 1N4948GP-E3/73 is a high-voltage, fast-recovery rectifier diode designed for applications requiring high efficiency, rapid switching, and low reverse recovery time. It is particularly suited for switch-mode power supplies (SMPS), inverters, and high-frequency rectification circuits where minimizing power losses and heat generation is critical. The device belongs to the 1N4948 series and is manufactured with high-reliability processes for industrial and commercial applications.

## Key Features

* High repetitive peak reverse voltage: 400 V
* Average forward current: 1 A
* Fast recovery time: typical 150 ns
* Low forward voltage drop: typical 1.0 V at 1 A
* Low reverse recovery charge for high-efficiency switching
* High surge capability: 30 A non-repetitive peak
* RoHS compliant and halogen-free
* Glass-passivated junction for enhanced reliability
* Hermetically sealed DO-41 axial package

## Electrical Specifications

* Maximum repetitive peak reverse voltage (VRRM): 400 V
* Maximum RMS voltage (VRMS): 280 V
* Maximum DC blocking voltage (VDC): 400 V
* Maximum average forward current (IF(AV)): 1 A
* Maximum forward surge current (IFSM): 30 A
* Forward voltage drop (VF): 1.0 V typical at 1 A, 1.2 V maximum
* Reverse current (IR): 5 μA typical at rated VR, 50 μA maximum
* Junction capacitance (CJ): approximately 15 pF
* Reverse recovery time (trr): 150 ns typical at IF = 0.5 A, IR = 1 A, RL = 100 Ω
* Thermal resistance junction-to-ambient (RθJA): 75 °C/W typical
* Operating and storage temperature range: -65°C to +175°C

## Functional Description

* The 1N4948GP-E3/73 functions as a high-voltage rectifier capable of converting AC signals to DC in power electronics circuits.
* Its fast recovery characteristic makes it ideal for high-frequency switching applications, reducing losses caused by charge storage during the reverse transition.
* The low forward voltage drop minimizes conduction losses, improving overall efficiency of power supply systems.
* The glass-passivated junction and DO-41 package enhance long-term reliability under thermal and electrical stress.
* The diode supports surge events, enabling brief overcurrent conditions without degradation.

## Package and Mechanical

* DO-41 axial leaded package
* Lead spacing: 25.4 mm typical
* Lead diameter: 0.8 mm typical
* Body length: 4.6 mm typical
* Diameter: 2.5 mm typical
* Solderable per MIL-STD-202 standards
* Marking: series code printed on body for easy identification

## Applications

* Switch-mode power supplies (SMPS)
* High-voltage inverters and converters
* Freewheeling diodes for inductive loads
* High-frequency rectification in industrial electronics
* Snubber and clamping circuits for transient voltage suppression
* General-purpose rectification in AC-to-DC and DC-to-DC applications

The Vishay 1N4948GP-E3/73 provides a high-performance solution for high-voltage, fast-switching applications, combining reliability, efficiency, and ruggedness in a compact DO-41 package, suitable for both industrial and consumer electronics environments.
1N4948GP-E3/73 Compare Parts
  • 1N4948GP-E3/73 vs 1N4948GPHE3/73
  • 1N4948GP-E3/73 vs 1N4948GPHE3/54
  • 1N4948GP-E3/73 vs 1N4948GP/54
  • 1N4948GP-E3/73 vs 1N4948GP/1
  • 1N4948GP-E3/73 vs 1N4948GP-TP
  • 1N4948GP-E3/73 vs 1N4948GP-M3/73
  • 1N4948GP-E3/73 vs 1N4948GP-M3/54
  • 1N4948GP-E3/73 vs 1N4948GP-E3/54
  • 1N4948GP-E3/73 vs 1N4948GP-AP
  • 1N4948GP-E3/73 vs 1N4948-TP
  • 1N4948GP-E3/73 vs 1N4948-AP
  • 1N4948GP-E3/73 vs 1N4947GPHM3/73
  • 1N4948GP-E3/73 vs 1N4947GPHE3/73
  • 1N4948GP-E3/73 vs 1N4947GPHE3/54
  • 1N4948GP-E3/73 vs 1N4947GP-TP
  • 1N4948GP-E3/73 vs 1N4947GP-M3/73
  • 1N4948GP-E3/73 vs 1N4947GP-M3/54
  • 1N4948GP-E3/73 vs 1N4947GP-E3/73
  • 1N4948GP-E3/73 vs 1N4947GP-E3/54
  • 1N4948GP-E3/73 vs 1N4947GP-E3/53
  • 1N4948GP-E3/73 vs 1N4947GP-AP
  • 1N4948GP-E3/73 vs 1N4947-TP
  • 1N4948GP-E3/73 vs 1N4947-AP
  • 1N4948GP-E3/73 vs 1N4946GPHE3/73
  • 1N4948GP-E3/73 vs 1N4946GPHE3/54
  • 1N4948GP-E3/73 vs 1N4946GP-TP
  • 1N4948GP-E3/73 vs 1N4946GP-M3/73
  • 1N4948GP-E3/73 vs 1N4946GP-M3/54
  • 1N4948GP-E3/73 vs 1N4946GP-E3/73
  • 1N4948GP-E3/73 vs 1N4946GP-E3/54
  • 1N4948GP-E3/73 vs 1N4946GP-AP
  • 1N4948GP-E3/73 vs 1N4946/TR
  • 1N4948GP-E3/73 vs 1N4946-TP
  • 1N4948GP-E3/73 vs 1N4946-AP
  • 1N4948GP-E3/73 vs 1N4944GPHE3/73
  • 1N4948GP-E3/73 vs 1N4944GPHE3/54
  • 1N4948GP-E3/73 vs 1N4944GP-TP
  • 1N4948GP-E3/73 vs 1N4944GP-M3/73
  • 1N4948GP-E3/73 vs 1N4944GP-M3/54
  • 1N4948GP-E3/73 vs 1N4944GP-E3/73
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.