1N4948-AP
1N4948-AP
Obsolete
Description:  DIODE GEN PURP 1KV 1A DO41
Datasheet:   1N4948-AP Datasheet
History Price: Obsolete
In Stock: 28500
1N4948-AP Specification
Specification
Part No
1N4948-AP
Category
Diodes - Rectifiers - Single
Manufacturer
Micro Commercial Components
Series
-
Packaging
Tape & Box (TB)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
1000 V
Current - Average Rectified (Io)
1A
Voltage - Forward (Vf) (Max) @ If
-
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
500 ns
Current - Reverse Leakage @ Vr
-
Capacitance @ Vr, F
15pF @ 4V, 1MHz
Mounting Type
Through Hole
Package / Case
DO-204AL, DO-41, Axial
Supplier Device Package
DO-41
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
1N4948-AP PDF Datasheet
1N4948-AP Related Parts
1N4001
1N4001
Diotec Semiconductor
DIODE GEN PURP 50V 1A DO41
1N4001
1N4001
Micro Commercial Components
DIODE GEN PURP 50V 1A DO41
1N4001
1N4001
onsemi
DIODE GEN PURP 50V 1A DO41
1N4001
1N4001
SMC Diode Solutions
DIODE GEN PURP 50V 1A DO41
1N4001-B
1N4001-B
Diodes Inc
DIODE GEN PURP 50V 1A DO41
1N4001-E3/53
1N4001-E3/53
Vishay
DIODE GEN PURP 50V 1A DO204AL
1N4001-E3/54
1N4001-E3/54
Vishay
DIODE GEN PURP 50V 1A DO204AL
1N4001-E3/73
1N4001-E3/73
Vishay
DIODE GEN PURP 50V 1A DO204AL
1N4001-N-2-2-BP
1N4001-N-2-2-BP
Micro Commercial Components
DIODE GEN PURP 50V 1A DO41
1N4001-N-2-4-AP
1N4001-N-2-4-AP
Micro Commercial Components
DIODE GEN PURP 50V 1A DO41
1N4001-T
1N4001-T
Diodes Inc
DIODE GEN PURP 50V 1A DO41
1N4001-TP
1N4001-TP
Micro Commercial Components
DIODE GEN PURP 50V 1A DO41
1N4948-AP Compare Parts
  • 1N4948-AP vs 1N4948GPHE3/73
  • 1N4948-AP vs 1N4948GPHE3/54
  • 1N4948-AP vs 1N4948GP/54
  • 1N4948-AP vs 1N4948GP/1
  • 1N4948-AP vs 1N4948GP-TP
  • 1N4948-AP vs 1N4948GP-M3/73
  • 1N4948-AP vs 1N4948GP-M3/54
  • 1N4948-AP vs 1N4948GP-E3/73
  • 1N4948-AP vs 1N4948GP-E3/54
  • 1N4948-AP vs 1N4948GP-AP
  • 1N4948-AP vs 1N4948-TP
  • 1N4948-AP vs 1N4947GPHM3/73
  • 1N4948-AP vs 1N4947GPHE3/73
  • 1N4948-AP vs 1N4947GPHE3/54
  • 1N4948-AP vs 1N4947GP-TP
  • 1N4948-AP vs 1N4947GP-M3/73
  • 1N4948-AP vs 1N4947GP-M3/54
  • 1N4948-AP vs 1N4947GP-E3/73
  • 1N4948-AP vs 1N4947GP-E3/54
  • 1N4948-AP vs 1N4947GP-E3/53
  • 1N4948-AP vs 1N4947GP-AP
  • 1N4948-AP vs 1N4947-TP
  • 1N4948-AP vs 1N4947-AP
  • 1N4948-AP vs 1N4946GPHE3/73
  • 1N4948-AP vs 1N4946GPHE3/54
  • 1N4948-AP vs 1N4946GP-TP
  • 1N4948-AP vs 1N4946GP-M3/73
  • 1N4948-AP vs 1N4946GP-M3/54
  • 1N4948-AP vs 1N4946GP-E3/73
  • 1N4948-AP vs 1N4946GP-E3/54
  • 1N4948-AP vs 1N4946GP-AP
  • 1N4948-AP vs 1N4946/TR
  • 1N4948-AP vs 1N4946-TP
  • 1N4948-AP vs 1N4946-AP
  • 1N4948-AP vs 1N4944GPHE3/73
  • 1N4948-AP vs 1N4944GPHE3/54
  • 1N4948-AP vs 1N4944GP-TP
  • 1N4948-AP vs 1N4944GP-M3/73
  • 1N4948-AP vs 1N4944GP-M3/54
  • 1N4948-AP vs 1N4944GP-E3/73
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.