1N3902R
1N3902R
Active
Description:  DO5 20 AMP FAST RECOVERY RECTIFI
Manufacturer:  Solid State
Datasheet:   1N3902R Datasheet
History Price: $3.95000
In Stock: 23200
1N3902R Specification
Specification
Part No
1N3902R
Category
Diodes - RF
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
PIN - Single
Voltage - Peak Reverse (Max)
300V
Current - Max
-
Capacitance @ Vr, F
-
Resistance @ If, F
-
Power Dissipation (Max)
-
Operating Temperature
-65 ℃ ~ 150 ℃
Package / Case
DO-203AB, DO-5, Stud
Supplier Device Package
DO-5
1N3902R Related Parts
1N3879
1N3879
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3879R
1N3879R
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3880
1N3880
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3880R
1N3880R
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3881
1N3881
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3881R
1N3881R
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3882
1N3882
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3882R
1N3882R
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3883
1N3883
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3883R
1N3883R
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3889A
1N3889A
Solid State
12 AMP FAST RECOVERY RECTIFIER D
1N3889RA
1N3889RA
Solid State
12 AMP FAST RECOVERY RECTIFIER D
1N3902R Compare Parts
  • 1N3902R vs 1N3913
  • 1N3902R vs 1N3912R
  • 1N3902R vs 1N3912
  • 1N3902R vs 1N3911R
  • 1N3902R vs 1N3911
  • 1N3902R vs 1N3910R
  • 1N3902R vs 1N3910
  • 1N3902R vs 1N3909R
  • 1N3902R vs 1N3909
  • 1N3902R vs 1N3903R
  • 1N3902R vs 1N3903
  • 1N3902R vs 1N3902
  • 1N3902R vs 1N3901R
  • 1N3902R vs 1N3901
  • 1N3902R vs 1N3900R
  • 1N3902R vs 1N3900
  • 1N3902R vs 1N3899R
  • 1N3902R vs 1N3899
  • 1N3902R vs 1N3893RA
  • 1N3902R vs 1N3893A
  • 1N3902R vs 1N3892RA
  • 1N3902R vs 1N3892A
  • 1N3902R vs 1N3891RA
  • 1N3902R vs 1N3891A
  • 1N3902R vs 1N3890RA
  • 1N3902R vs 1N3890A
  • 1N3902R vs 1N3889RA
  • 1N3902R vs 1N3889A
  • 1N3902R vs 1N3883R
  • 1N3902R vs 1N3883
  • 1N3902R vs 1N3882R
  • 1N3902R vs 1N3882
  • 1N3902R vs 1N3881R
  • 1N3902R vs 1N3881
  • 1N3902R vs 1N3880R
  • 1N3902R vs 1N3880
  • 1N3902R vs 1N3879R
  • 1N3902R vs 1N3879
  • 1N3902R vs 1N355 BK
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.