1N3612/TR
1N3612/TR
Active
Description:  DIODE GEN PURP 400V 1A
Manufacturer:  Microchip Technology
Datasheet:   1N3612/TR Datasheet
History Price: $6.27000
In Stock: 800
1N3612/TR Specification
Specification
Part No
1N3612/TR
Category
Diodes - Rectifiers - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
Current - Average Rectified (Io)
1A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
1 μA @ 400 V
Capacitance @ Vr, F
-
Mounting Type
Through Hole
Package / Case
A, Axial
Supplier Device Package
-
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
1N3612/TR Related Parts
1N3064
1N3064
onsemi
DIODE GEN PURP 75V 300MA DO35
1N3064TR
1N3064TR
onsemi
DIODE GEN PURP 75V 300MA DO35
1N3064_T50R
1N3064_T50R
onsemi
DIODE GEN PURP 75V 300MA DO35
1N3070
1N3070
Fairchild Semiconductor
DIODE GEN PURP 200V 500MA DO35
1N3070
1N3070
onsemi
DIODE GEN PURP 200V 500MA DO35
1N3070/TR
1N3070/TR
Microchip Technology
DIODE GEN PURP 175V 100MA DO7
1N3070TR
1N3070TR
onsemi
DIODE GEN PURP 200V 500MA DO35
1N3070UR
1N3070UR
Microchip Technology
DIODE GP 200V 100MA DO213AA
1N3070_T50R
1N3070_T50R
onsemi
DIODE GEN PURP 200V 500MA DO35
1N3139
1N3139
Solid State
DIODE GEN PURP 350V 100A DO8
1N3139R
1N3139R
Solid State
DIODE GEN PURP REV 50V 100A DO8
1N3140
1N3140
Solid State
DIODE GEN PURP 100V 100A DO8
1N3612/TR Compare Parts
  • 1N3612/TR vs 1N3613GP-E3/54
  • 1N3612/TR vs 1N3613/TR
  • 1N3612/TR vs 1N3612GPHE3/73
  • 1N3612/TR vs 1N3612GPHE3/54
  • 1N3612/TR vs 1N3612GP-E3/73
  • 1N3612/TR vs 1N3612GP-E3/54
  • 1N3612/TR vs 1N3611GPHE3/73
  • 1N3612/TR vs 1N3611GPHE3/54
  • 1N3612/TR vs 1N3611GP-M3/73
  • 1N3612/TR vs 1N3611GP-M3/54
  • 1N3612/TR vs 1N3611GP-E3/73
  • 1N3612/TR vs 1N3611GP-E3/54
  • 1N3612/TR vs 1N3611/TR
  • 1N3612/TR vs 1N3600UR
  • 1N3612/TR vs 1N3600/TR
  • 1N3612/TR vs 1N3600
  • 1N3612/TR vs 1N3595US/TR
  • 1N3612/TR vs 1N3595US-1
  • 1N3612/TR vs 1N3595US
  • 1N3612/TR vs 1N3595UR-1/TR
  • 1N3612/TR vs 1N3595UR-1
  • 1N3612/TR vs 1N3595TR
  • 1N3612/TR vs 1N3595AUR-1
  • 1N3612/TR vs 1N3595A-1/TR
  • 1N3612/TR vs 1N3595A-1
  • 1N3612/TR vs 1N3595-1/TR
  • 1N3612/TR vs 1N3295A
  • 1N3612/TR vs 1N3295
  • 1N3612/TR vs 1N3294RA
  • 1N3612/TR vs 1N3294R
  • 1N3612/TR vs 1N3294A
  • 1N3612/TR vs 1N3294
  • 1N3612/TR vs 1N3293RA
  • 1N3612/TR vs 1N3293R
  • 1N3612/TR vs 1N3293A
  • 1N3612/TR vs 1N3293
  • 1N3612/TR vs 1N3292RA
  • 1N3612/TR vs 1N3292R
  • 1N3612/TR vs 1N3292A
  • 1N3612/TR vs 1N3292
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.