1N3595
1N3595
Active
Description:  DIODE GEN PURP 150V 200MA DO35
Manufacturer:  onsemi
Datasheet:   1N3595 Datasheet
History Price: $0.26000
In Stock: 33000
1N3595 Specification
Specification
Part No
1N3595
Category
Diodes - Rectifiers - Single
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
150 V
Current - Average Rectified (Io)
200mA
Voltage - Forward (Vf) (Max) @ If
1 V @ 200 mA
Speed
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
3 μs
Current - Reverse Leakage @ Vr
1 nA @ 125 V
Capacitance @ Vr, F
8pF @ 0V, 1MHz
Mounting Type
Through Hole
Package / Case
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35
Operating Temperature - Junction
175 ℃ (Max)
1N3595 PDF Datasheet
1N3595 Related Parts
1N3064
1N3064
onsemi
DIODE GEN PURP 75V 300MA DO35
1N3064TR
1N3064TR
onsemi
DIODE GEN PURP 75V 300MA DO35
1N3064_T50R
1N3064_T50R
onsemi
DIODE GEN PURP 75V 300MA DO35
1N3070
1N3070
Fairchild Semiconductor
DIODE GEN PURP 200V 500MA DO35
1N3070
1N3070
onsemi
DIODE GEN PURP 200V 500MA DO35
1N3070/TR
1N3070/TR
Microchip Technology
DIODE GEN PURP 175V 100MA DO7
1N3070TR
1N3070TR
onsemi
DIODE GEN PURP 200V 500MA DO35
1N3070UR
1N3070UR
Microchip Technology
DIODE GP 200V 100MA DO213AA
1N3070_T50R
1N3070_T50R
onsemi
DIODE GEN PURP 200V 500MA DO35
1N3139
1N3139
Solid State
DIODE GEN PURP 350V 100A DO8
1N3139R
1N3139R
Solid State
DIODE GEN PURP REV 50V 100A DO8
1N3140
1N3140
Solid State
DIODE GEN PURP 100V 100A DO8
1N3595 Description
The ON Semiconductor 1N3595 is a high-voltage, high-speed rectifier diode designed for various applications, including power supplies, voltage clamping, and general-purpose rectification. This diode is particularly noted for its ability to handle high reverse voltage and current, making it suitable for demanding electronic applications.

## Key Specifications:

1. Type: Silicon Rectifier Diode
2. Maximum Reverse Voltage (V_R): 1000V
3. Maximum Forward Current (I_F): 1A
4. Forward Voltage Drop (V_F):
- Typically 1.1V at 1A
5. Reverse Recovery Time (t_rr):
- Typically 50 ns
6. Surge Current Rating (I_FSM):
- 30A (for 8.3 ms)
7. Operating Temperature Range:
- -55°C to +150°C
8. Storage Temperature Range:
- -55°C to +150°C
9. Package Type: DO-41 (Axial Lead)
10. Thermal Resistance (Junction to Ambient):
- 50°C/W

## Features:

- High Voltage Rating: The 1N3595 is capable of withstanding reverse voltages up to 1000V, making it suitable for high-voltage applications where other diodes may fail.
- High Forward Current: With a maximum forward current rating of 1A, this diode can handle significant current loads, making it ideal for power supply circuits and other applications requiring reliable rectification.
- Low Forward Voltage Drop: The typical forward voltage drop of 1.1V at 1A ensures efficient operation, minimizing power loss during conduction.
- Fast Recovery Time: The reverse recovery time of approximately 50 ns allows for high-speed switching applications, making the 1N3595 suitable for use in switching power supplies and other fast-switching circuits.
- Robust Construction: The DO-41 package provides excellent thermal performance and mechanical stability, ensuring reliable operation in various environmental conditions.

## Applications:

The ON Semiconductor 1N3595 is widely used in various applications, including:

- Power Supplies: Ideal for use in AC to DC converters, where it rectifies the output voltage and ensures efficient power conversion.
- Voltage Clamping: Used in circuits to protect sensitive components from voltage spikes and transients, providing a safeguard against overvoltage conditions.
- General Rectification: Suitable for general-purpose rectification in various electronic devices, including consumer electronics, industrial equipment, and automotive applications.
- Switching Power Supplies: Its fast recovery time makes it an excellent choice for switching power supply designs, where rapid switching is essential for efficiency.

## Conclusion:

The ON Semiconductor 1N3595 is a high-performance rectifier diode that offers a combination of high voltage capability, efficient operation, and fast recovery time. Its robust specifications make it suitable for a wide range of applications, from power supplies to voltage clamping and general rectification. Engineers and designers can rely on the 1N3595 for its reliability and performance in demanding electronic environments, ensuring that their designs meet the necessary operational requirements.
1N3595 Compare Parts
  • 1N3595 vs 1N3613GP-E3/54
  • 1N3595 vs 1N3613/TR
  • 1N3595 vs 1N3612GPHE3/73
  • 1N3595 vs 1N3612GPHE3/54
  • 1N3595 vs 1N3612GP-E3/73
  • 1N3595 vs 1N3612GP-E3/54
  • 1N3595 vs 1N3612/TR
  • 1N3595 vs 1N3611GPHE3/73
  • 1N3595 vs 1N3611GPHE3/54
  • 1N3595 vs 1N3611GP-M3/73
  • 1N3595 vs 1N3611GP-M3/54
  • 1N3595 vs 1N3611GP-E3/73
  • 1N3595 vs 1N3611GP-E3/54
  • 1N3595 vs 1N3611/TR
  • 1N3595 vs 1N3600UR
  • 1N3595 vs 1N3600/TR
  • 1N3595 vs 1N3600
  • 1N3595 vs 1N3595US/TR
  • 1N3595 vs 1N3595US-1
  • 1N3595 vs 1N3595US
  • 1N3595 vs 1N3595UR-1/TR
  • 1N3595 vs 1N3595UR-1
  • 1N3595 vs 1N3595TR
  • 1N3595 vs 1N3595AUR-1
  • 1N3595 vs 1N3595A-1/TR
  • 1N3595 vs 1N3595A-1
  • 1N3595 vs 1N3595-1/TR
  • 1N3595 vs 1N3295A
  • 1N3595 vs 1N3295
  • 1N3595 vs 1N3294RA
  • 1N3595 vs 1N3294R
  • 1N3595 vs 1N3294A
  • 1N3595 vs 1N3294
  • 1N3595 vs 1N3293RA
  • 1N3595 vs 1N3293R
  • 1N3595 vs 1N3293A
  • 1N3595 vs 1N3293
  • 1N3595 vs 1N3292RA
  • 1N3595 vs 1N3292R
  • 1N3595 vs 1N3292A
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything