Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Zener - Single
/ Solid State 1N2970RB
1N2970RB
Active
Diodes - Zener - Single
Description:
DO4 10 WATT ZENER DIODES
Manufacturer:
Solid State
Datasheet:
1N2970RB Datasheet
History Price: $6.50000
In Stock: 18320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
1N2970RB Specification
Specification
Part No
1N2970RB
Category
Diodes - Zener - Single
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
6.8 V
Tolerance
?%
Power - Max
10 W
Impedance (Max) (Zzt)
1.2 Ohms
Current - Reverse Leakage @ Vr
150 μA @ 5.2 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 2 A
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Stud Mount
Package / Case
DO-203AA, DO-4, Stud
Supplier Device Package
DO-4
1N2970RB PDF Datasheet
1N2970RB Datasheet
Click and Download: 1N2970RB Datasheet
1N2970RB Related Parts
1N2813B PBFREE
Central Semiconductor
DIODE ZENER 15V 50W TO3
1N2818B PBFREE
Central Semiconductor
DIODE ZENER 20V 50W TO3
1N2820B PBFREE
Central Semiconductor
DIODE ZENER 24V 50W TO3
1N2838B PBFREE
Central Semiconductor
DIODE ZENER 100V 50W TO3
1N2970
Solid State
DO4 10 WATT ZENER DIODES
1N2970A
Solid State
DO4 10 WATT ZENER DIODES
1N2970A
Microchip Technology
DIODE ZENER 6.8V 10W DO213AA
1N2970B
Solid State
DIODE ZENER 6.8V 10W DO4
1N2970R
Solid State
DO4 10 WATT ZENER DIODES
1N2970RA
Solid State
DO4 10 WATT ZENER DIODES
1N2971
Solid State
DO4 10 WATT ZENER DIODES
1N2971A
Solid State
DO4 10 WATT ZENER DIODES
1N2970RB Compare Parts
1N2970RB vs 1N2999RB
1N2970RB vs 1N2999RA
1N2970RB vs 1N2999R
1N2970RB vs 1N2999B
1N2970RB vs 1N2999B
1N2970RB vs 1N2999A
1N2970RB vs 1N2999A
1N2970RB vs 1N2999
1N2970RB vs 1N2998RB
1N2970RB vs 1N2998RA
1N2970RB vs 1N2998R
1N2970RB vs 1N2998B
1N2970RB vs 1N2998B
1N2970RB vs 1N2998A
1N2970RB vs 1N2998A
1N2970RB vs 1N2998
1N2970RB vs 1N2997RB
1N2970RB vs 1N2997RB
1N2970RB vs 1N2997RA
1N2970RB vs 1N2997R
1N2970RB vs 1N2997B
1N2970RB vs 1N2997B
1N2970RB vs 1N2997A
1N2970RB vs 1N2997A
1N2970RB vs 1N2997
1N2970RB vs 1N2996RB
1N2970RB vs 1N2996RA
1N2970RB vs 1N2996R
1N2970RB vs 1N2996B
1N2970RB vs 1N2996B
1N2970RB vs 1N2996A
1N2970RB vs 1N2996A
1N2970RB vs 1N2996
1N2970RB vs 1N2995RB
1N2970RB vs 1N2995RB
1N2970RB vs 1N2995RA
1N2970RB vs 1N2995R
1N2970RB vs 1N2995B
1N2970RB vs 1N2995B
1N2970RB vs 1N2995A
Customer Reviews
4.95 out of 5.00 stars from 170 customer reviews from all over the world
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller