STB2045C
STB2045C
Active
Description:  DIODE ARRAY SCHOTTKY 45V D2PAK
Manufacturer:  SMC Diode Solutions
Datasheet:   STB2045C Datasheet
History Price: $0.99000
In Stock: 43100
STB2045C Specification
Specification
Part No
STB2045C
Category
Diodes - Rectifiers - Arrays
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Cathode
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
45 V
Current - Average Rectified (Io) (per Diode)
10A
Voltage - Forward (Vf) (Max) @ If
580 mV @ 10 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
2 mA @ 45 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Package / Case
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package
D2PAK
STB2045C PDF Datasheet
STB2045C Related Parts
STB10100C
STB10100C
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 100V D2PAK
STB15100C
STB15100C
SMC Diode Solutions
DIODE SCHOTTKY 100V D2PAK
STB20100C
STB20100C
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 100V D2PAK
STB20150C
STB20150C
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 150V D2PAK
STB2060C
STB2060C
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 60V D2PAK
STB30100C
STB30100C
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 100V D2PAK
STB30150C
STB30150C
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 150V D2PAK
STB30200C
STB30200C
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 200V D2PAK
STB3060C
STB3060C
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 60V D2PAK
STB40100C
STB40100C
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 100V D2PAK
STB4045C
STB4045C
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 45V D2PAK
STB4080C
STB4080C
SMC Diode Solutions
DIODE ARRAY SCHOTTKY 80V D2PAK
STB2045C Compare Parts
  • STB2045C vs STB4080C
  • STB2045C vs STB4045C
  • STB2045C vs STB40100C
  • STB2045C vs STB3060C
  • STB2045C vs STB30200C
  • STB2045C vs STB30150C
  • STB2045C vs STB30100C
  • STB2045C vs STB2060C
  • STB2045C vs STB20150C
  • STB2045C vs STB20100C
  • STB2045C vs STB15100C
  • STB2045C vs STB10100C
  • Customer Reviews
    4.95 out of 5.00 stars from 87 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you