SDURF3030CTR
SDURF3030CTR
Active
Description:  DIODE GEN PURP 300V 15A ITO220AB
Manufacturer:  SMC Diode Solutions
History Price: $0.48810
In Stock: 21700
SDURF3030CTR Specification
Specification
Part No
SDURF3030CTR
Category
Diodes - Rectifiers - Arrays
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Anode
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
300 V
Current - Average Rectified (Io) (per Diode)
15A
Voltage - Forward (Vf) (Max) @ If
1.25 V @ 15 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
45 ns
Current - Reverse Leakage @ Vr
10 μA @ 300 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3 Full Pack, Isolated Tab
Supplier Device Package
ITO-220AB
SDURF3030CTR PDF Datasheet
SDURF3030CTR Related Parts
SDUR1020CT
SDUR1020CT
SMC Diode Solutions
DIODE ARRAY GP 200V TO220AB
SDUR1030CT
SDUR1030CT
SMC Diode Solutions
DIODE ARRAY GP 300V TO220AB
SDUR1040CT
SDUR1040CT
SMC Diode Solutions
DIODE ARRAY GP 400V TO220AB
SDUR1060CT
SDUR1060CT
SMC Diode Solutions
DIODE ARRAY GP 600V TO220AB
SDUR1520CT
SDUR1520CT
SMC Diode Solutions
DIODE ARRAY GP 200V TO220AB
SDUR1530CT
SDUR1530CT
SMC Diode Solutions
DIODE ARRAY GP 300V TO220AB
SDUR1540CT
SDUR1540CT
SMC Diode Solutions
DIODE ARRAY GP 400V TO220AB
SDUR1560CT
SDUR1560CT
SMC Diode Solutions
DIODE ARRAY GP 600V TO220AB
SDUR1620CT
SDUR1620CT
SMC Diode Solutions
DIODE SCHOTTKY 200V TO220AB
SDUR1640CT
SDUR1640CT
SMC Diode Solutions
DIODE ARRAY GP 400V TO220AB
SDUR2020CT
SDUR2020CT
SMC Diode Solutions
DIODE ARRAY GP 200V TO220AB
SDUR2020WT
SDUR2020WT
SMC Diode Solutions
DIODE ARRAY GP 200V TO247AD
SDURF3030CTR Compare Parts
  • SDURF3030CTR vs SDURF3060CT
  • SDURF3030CTR vs SDURF3040CTR
  • SDURF3030CTR vs SDURF3040CT
  • SDURF3030CTR vs SDURF3030CT
  • SDURF3030CTR vs SDURF3020CTR
  • SDURF3030CTR vs SDURF3020CT
  • SDURF3030CTR vs SDURF2060CTR
  • SDURF3030CTR vs SDURF2060CT
  • SDURF3030CTR vs SDURF2040CTR
  • SDURF3030CTR vs SDURF2040CT
  • SDURF3030CTR vs SDURF2030CTR
  • SDURF3030CTR vs SDURF2030CT
  • SDURF3030CTR vs SDURF2020CTR
  • SDURF3030CTR vs SDURF2020CT
  • SDURF3030CTR vs SDURF1540CTR
  • SDURF3030CTR vs SDURF1540CT
  • SDURF3030CTR vs SDURF1530CTR
  • SDURF3030CTR vs SDURF1530CT
  • SDURF3030CTR vs SDURF1520CTR
  • SDURF3030CTR vs SDURF1520CT
  • SDURF3030CTR vs SDURF10H60CT
  • SDURF3030CTR vs SDURF1060CTR
  • SDURF3030CTR vs SDURF1060CT
  • SDURF3030CTR vs SDURF1040CTR
  • SDURF3030CTR vs SDURF1040CT
  • SDURF3030CTR vs SDURF1030CTR
  • SDURF3030CTR vs SDURF1030CT
  • SDURF3030CTR vs SDURF1020CTR
  • SDURF3030CTR vs SDURF1020CT
  • SDURF3030CTR vs SDURD1560CT
  • SDURF3030CTR vs SDURD1540CT
  • SDURF3030CTR vs SDURD1530CT
  • SDURF3030CTR vs SDURD1040CT
  • SDURF3030CTR vs SDURD1030CT
  • SDURF3030CTR vs SDURD1020CT
  • SDURF3030CTR vs SDURB3060CT
  • SDURF3030CTR vs SDURB3040CT
  • SDURF3030CTR vs SDURB3030CT
  • SDURF3030CTR vs SDURB3020CT
  • SDURF3030CTR vs SDURB2060CT
  • Customer Reviews
    4.95 out of 5.00 stars from 73 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.