SDURF2020CT
SDURF2020CT
Active
Description:  DIODE ARRAY GP 200V ITO220AB
Manufacturer:  SMC Diode Solutions
Datasheet:   SDURF2020CT Datasheet
History Price: $0.78000
In Stock: 29600
SDURF2020CT Specification
Specification
Part No
SDURF2020CT
Category
Diodes - Rectifiers - Arrays
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Cathode
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
Current - Average Rectified (Io) (per Diode)
-
Voltage - Forward (Vf) (Max) @ If
1.15 V @ 10 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
35 ns
Current - Reverse Leakage @ Vr
15 μA @ 200 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3 Full Pack, Isolated Tab
Supplier Device Package
ITO-220AB
SDURF2020CT PDF Datasheet
SDURF2020CT Related Parts
SDUR1020CT
SDUR1020CT
SMC Diode Solutions
DIODE ARRAY GP 200V TO220AB
SDUR1030CT
SDUR1030CT
SMC Diode Solutions
DIODE ARRAY GP 300V TO220AB
SDUR1040CT
SDUR1040CT
SMC Diode Solutions
DIODE ARRAY GP 400V TO220AB
SDUR1060CT
SDUR1060CT
SMC Diode Solutions
DIODE ARRAY GP 600V TO220AB
SDUR1520CT
SDUR1520CT
SMC Diode Solutions
DIODE ARRAY GP 200V TO220AB
SDUR1530CT
SDUR1530CT
SMC Diode Solutions
DIODE ARRAY GP 300V TO220AB
SDUR1540CT
SDUR1540CT
SMC Diode Solutions
DIODE ARRAY GP 400V TO220AB
SDUR1560CT
SDUR1560CT
SMC Diode Solutions
DIODE ARRAY GP 600V TO220AB
SDUR1620CT
SDUR1620CT
SMC Diode Solutions
DIODE SCHOTTKY 200V TO220AB
SDUR1640CT
SDUR1640CT
SMC Diode Solutions
DIODE ARRAY GP 400V TO220AB
SDUR2020CT
SDUR2020CT
SMC Diode Solutions
DIODE ARRAY GP 200V TO220AB
SDUR2020WT
SDUR2020WT
SMC Diode Solutions
DIODE ARRAY GP 200V TO247AD
SDURF2020CT Compare Parts
  • SDURF2020CT vs SDURF3060CT
  • SDURF2020CT vs SDURF3040CTR
  • SDURF2020CT vs SDURF3040CT
  • SDURF2020CT vs SDURF3030CTR
  • SDURF2020CT vs SDURF3030CT
  • SDURF2020CT vs SDURF3020CTR
  • SDURF2020CT vs SDURF3020CT
  • SDURF2020CT vs SDURF2060CTR
  • SDURF2020CT vs SDURF2060CT
  • SDURF2020CT vs SDURF2040CTR
  • SDURF2020CT vs SDURF2040CT
  • SDURF2020CT vs SDURF2030CTR
  • SDURF2020CT vs SDURF2030CT
  • SDURF2020CT vs SDURF2020CTR
  • SDURF2020CT vs SDURF1540CTR
  • SDURF2020CT vs SDURF1540CT
  • SDURF2020CT vs SDURF1530CTR
  • SDURF2020CT vs SDURF1530CT
  • SDURF2020CT vs SDURF1520CTR
  • SDURF2020CT vs SDURF1520CT
  • SDURF2020CT vs SDURF10H60CT
  • SDURF2020CT vs SDURF1060CTR
  • SDURF2020CT vs SDURF1060CT
  • SDURF2020CT vs SDURF1040CTR
  • SDURF2020CT vs SDURF1040CT
  • SDURF2020CT vs SDURF1030CTR
  • SDURF2020CT vs SDURF1030CT
  • SDURF2020CT vs SDURF1020CTR
  • SDURF2020CT vs SDURF1020CT
  • SDURF2020CT vs SDURD1560CT
  • SDURF2020CT vs SDURD1540CT
  • SDURF2020CT vs SDURD1530CT
  • SDURF2020CT vs SDURD1040CT
  • SDURF2020CT vs SDURD1030CT
  • SDURF2020CT vs SDURD1020CT
  • SDURF2020CT vs SDURB3060CT
  • SDURF2020CT vs SDURB3040CT
  • SDURF2020CT vs SDURB3030CT
  • SDURF2020CT vs SDURB3020CT
  • SDURF2020CT vs SDURB2060CT
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.