SCT640B
SCT640B
Active
Description:  SCR 600V 40A TO220B
Manufacturer:  SMC Diode Solutions
Datasheet:   SCT640B Datasheet
History Price: $2.47000
In Stock: 33500
SCT640B Specification
Specification
Part No
SCT640B
Category
Thyristors - SCRs
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
600 V
Voltage - Gate Trigger (Vgt) (Max)
1.5 V
Current - Gate Trigger (Igt) (Max)
35 mA
Voltage - On State (Vtm) (Max)
1.55 V
Current - On State (It (AV)) (Max)
-
Current - On State (It (RMS)) (Max)
40 A
Current - Hold (Ih) (Max)
75 mA
Current - Off State (Max)
10 μA
Current - Non Rep. Surge 50, 60Hz (Itsm)
460A @ 50Hz
SCR Type
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220AB
SCT640B PDF Datasheet
SCT640B Related Parts
SCT1225B
SCT1225B
SMC Diode Solutions
SCR 1.2KV 25A TO220B
SCT1255SJ
SCT1255SJ
SMC Diode Solutions
SCR 1.2KV 55A TO247J
SCT1255Z
SCT1255Z
SMC Diode Solutions
SCR 1.2KV 55A TO3P
SCT1275CS
SCT1275CS
SMC Diode Solutions
SCR 1.2KV 75A TO247S
SCT151B-650R
SCT151B-650R
SMC Diode Solutions
SCR 650V 12A TO220B
SCT151K-650R
SCT151K-650R
SMC Diode Solutions
SCR 650V 12A DPAK
SCT151K-800R
SCT151K-800R
SMC Diode Solutions
SCR 800V 12A DPAK
SCT1655SJ
SCT1655SJ
SMC Diode Solutions
SCR 1.6KV 55A TO247J
SCT1675CS
SCT1675CS
SMC Diode Solutions
SCR 1.6KV 75A TO247S
SCT612B
SCT612B
SMC Diode Solutions
SCR 600V 12A TO220C
SCT616B
SCT616B
SMC Diode Solutions
SCR 600V 16A TO220B
SCT655Z
SCT655Z
SMC Diode Solutions
SCR 600V 55A TO3P
SCT640B Compare Parts
  • SCT640B vs SCT825B
  • SCT640B vs SCT812B
  • SCT640B vs SCT655Z
  • SCT640B vs SCT616B
  • SCT640B vs SCT612B
  • SCT640B vs SCT1675CS
  • SCT640B vs SCT1655SJ
  • SCT640B vs SCT151K-800R
  • SCT640B vs SCT151K-650R
  • SCT640B vs SCT151B-650R
  • SCT640B vs SCT1275CS
  • SCT640B vs SCT1255Z
  • SCT640B vs SCT1255SJ
  • SCT640B vs SCT1225B
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.