MURF2060CT
MURF2060CT
Active
Description:  DIODE SFR ITO-220AB 600V 20A
Manufacturer:  Diotec Semiconductor
Datasheet:   MURF2060CT Datasheet
History Price: $0.52530
In Stock: 9700
MURF2060CT Specification
Specification
Part No
MURF2060CT
Category
Diodes - Rectifiers - Arrays
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Cathode
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
Current - Average Rectified (Io) (per Diode)
10A
Voltage - Forward (Vf) (Max) @ If
2 V @ 10 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
50 ns
Current - Reverse Leakage @ Vr
1 μA @ 600 V
Operating Temperature - Junction
-50 ℃ ~ 175 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3 Full Pack, Isolated Tab
Supplier Device Package
ITO-220AB
MURF2060CT PDF Datasheet
MURF2060CT Related Parts
MUR1040CD
MUR1040CD
Yangjie Technology
FAST DIODE 400V 10A TO-252
MUR1040CT
MUR1040CT
Yangjie Technology
FAST DIODE 400V 10A TO-220AB
MUR1040FCT
MUR1040FCT
Yangjie Technology
FAST DIODE 400V 10A ITO-220AB
MUR1610CT
MUR1610CT
Harris Corporation
DIODE ARRAY GP 100V 8A TO220AB
MUR1610CT
MUR1610CT
onsemi
DIODE ARRAY GP 100V 8A TO220AB
MUR1610CTG
MUR1610CTG
onsemi
DIODE ARRAY GP 100V 8A TO220AB
MUR1610CTR
MUR1610CTR
Motorola
DIODE SWITCHING 100V 16A
MUR1615CT
MUR1615CT
Harris Corporation
RECTIFIER DIODE
MUR1615CT
MUR1615CT
onsemi
DIODE ARRAY GP 150V 8A TO220AB
MUR1615CTG
MUR1615CTG
onsemi
DIODE ARRAY GP 150V 8A TO220AB
MUR1620CT
MUR1620CT
Yangjie Technology
FAST DIODE 200V 16A TO-220AB
MUR1620CT
MUR1620CT
onsemi
DIODE ARRAY GP 200V 8A TO220AB
MURF2060CT Description
The Diotec Semiconductor MURF2060CT is a high-performance rectifier diode designed for various applications in power electronics. This component is particularly well-suited for use in power supplies, converters, and other circuits where efficient rectification is required. Below is a detailed overview of the MURF2060CT, including its specifications and key features.

## Overview

The MURF2060CT is a fast recovery rectifier diode that is capable of handling high voltage and current levels. It is designed to provide efficient rectification with minimal forward voltage drop and fast switching capabilities, making it ideal for high-frequency applications.

## Key Specifications

1. Maximum Reverse Voltage (VR):
- The MURF2060CT has a maximum reverse voltage rating of 600V. This allows it to be used in circuits where high voltage is present, ensuring reliable operation without breakdown.

2. Maximum Forward Current (IF):
- The diode can handle a maximum forward current of 20A. This makes it suitable for applications that require significant current flow, such as power supplies and motor drives.

3. Forward Voltage Drop (VF):
- The typical forward voltage drop at 20A is approximately 0.85V. This low forward voltage drop contributes to higher efficiency and reduced power loss in the circuit.

4. Reverse Recovery Time (trr):
- The MURF2060CT features a fast reverse recovery time, typically around 30ns. This characteristic is crucial for high-frequency applications, as it minimizes switching losses and improves overall performance.

5. Operating Temperature Range:
- The diode can operate within a temperature range of -55°C to +150°C. This wide temperature range ensures reliability in various environmental conditions.

6. Package Type:
- The MURF2060CT is available in a TO-220 package, which provides good thermal performance and ease of mounting. The package design also allows for efficient heat dissipation, which is essential for maintaining performance under load.

7. Thermal Resistance (RθJA):
- The thermal resistance from junction to ambient is typically around 50°C/W. This parameter is important for thermal management in circuit design, as it helps in calculating the junction temperature during operation.

## Applications

The MURF2060CT is widely used in various applications, including:

- Power Supplies: It is commonly used in AC-DC converters and switch-mode power supplies (SMPS) due to its high efficiency and fast recovery characteristics.
- Motor Drives: The diode is suitable for use in motor control circuits, where it can handle the high currents and voltages associated with motor operation.
- Inverters: It is also used in inverter circuits for renewable energy applications, such as solar inverters, where efficient rectification is critical.
- General Rectification: The MURF2060CT can be used in general-purpose rectification applications in both industrial and consumer electronics.

## Conclusion

The Diotec Semiconductor MURF2060CT is a robust and efficient rectifier diode that meets the demands of modern power electronics. With its high voltage and current ratings, low forward voltage drop, and fast recovery time, it is an excellent choice for a wide range of applications. Its TO-220 package ensures good thermal performance, making it suitable for high-power applications. Whether used in power supplies, motor drives, or inverters, the MURF2060CT provides reliable performance and efficiency.
MURF2060CT Compare Parts
  • MURF2060CT vs MURSB1620CTA-TP
  • MURF2060CT vs MURS1660FCTA-BP
  • MURF2060CT vs MURS1660CTA-BP
  • MURF2060CT vs MURS1620FCTA-BP
  • MURF2060CT vs MURS1620CTA-BP
  • MURF2060CT vs MURP20040CTG
  • MURF2060CT vs MURP20040CT
  • MURF2060CT vs MURP20020CTG
  • MURF2060CT vs MURP20020CT
  • MURF2060CT vs MURHF860CTG
  • MURF2060CT vs MURHF860CT
  • MURF2060CT vs MURHB860CTT4G
  • MURF2060CT vs MURHB860CTT4
  • MURF2060CT vs MURHB860CTG
  • MURF2060CT vs MURHB860CT
  • MURF2060CT vs MURHB840CTT4G
  • MURF2060CT vs MURHB840CTT4
  • MURF2060CT vs MURHB840CTG
  • MURF2060CT vs MURHB840CT
  • MURF2060CT vs MURH860CTH
  • MURF2060CT vs MURH860CTG
  • MURF2060CT vs MURH860CT
  • MURF2060CT vs MURH840CTH
  • MURF2060CT vs MURH840CTG
  • MURF2060CT vs MURH840CT
  • MURF2060CT vs MURF1660CTH
  • MURF2060CT vs MURF1660CTG
  • MURF2060CT vs MURF1660CT
  • MURF2060CT vs MURF1660CT
  • MURF2060CT vs MURF1640CTHC0G
  • MURF2060CT vs MURF1640CT
  • MURF2060CT vs MURF1620CTHC0G
  • MURF2060CT vs MURF1620CTG
  • MURF2060CT vs MURF1620CT
  • MURF2060CT vs MURF1620CT
  • MURF2060CT vs MURF1060CT
  • MURF2060CT vs MURF1030CT
  • MURF2060CT vs MURD620CTTRR
  • MURF2060CT vs MURD620CTTRL
  • MURF2060CT vs MURD620CTTR
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested