FR2WSMA
FR2WSMA
Active
Description:  DIODE GP 1.6KV 2A DO214AC SMA
Manufacturer:  Diotec Semiconductor
Datasheet:   FR2WSMA Datasheet
History Price: $0.16810
In Stock: 32600
FR2WSMA Specification
Specification
Part No
FR2WSMA
Category
Diodes - Rectifiers - Single
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
1600 V
Current - Average Rectified (Io)
2A
Voltage - Forward (Vf) (Max) @ If
1.8 V @ 2 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
500 ns
Current - Reverse Leakage @ Vr
5 μA @ 1600 V
Capacitance @ Vr, F
-
Mounting Type
Surface Mount
Package / Case
DO-214AC, SMA
Supplier Device Package
DO-214AC, SMA
Operating Temperature - Junction
-50 ℃ ~ 150 ℃
FR2WSMA PDF Datasheet
FR2WSMA Related Parts
FR201
FR201
SMC Diode Solutions
DIODE GEN PURP 50V 2A DO15
FR201-AP
FR201-AP
Micro Commercial Components
DIODE GEN PURP 50V 2A DO15
FR201-TP
FR201-TP
Micro Commercial Components
DIODE GEN PURP 50V 2A DO15
FR201G
FR201G
SMC Diode Solutions
DIODE GEN PURP 50V 2A DO15
FR201G A0G
FR201G A0G
Taiwan Semiconductor
DIODE GEN PURP 50V 2A DO204AC
FR201G B0G
FR201G B0G
Taiwan Semiconductor
DIODE GEN PURP 50V 2A DO204AC
FR201G R0G
FR201G R0G
Taiwan Semiconductor
DIODE GEN PURP 50V 2A DO204AC
FR201GA-G
FR201GA-G
Comchip Technology
DIODE GEN PURP 50V 2A DO15
FR201GB-G
FR201GB-G
Comchip Technology
DIODE GEN PURP 50V 2A DO15
FR201GP-AP
FR201GP-AP
Micro Commercial Components
DIODE GEN PURP 50V 2A DO15
FR201GP-TP
FR201GP-TP
Micro Commercial Components
DIODE GEN PURP 50V 2A DO15
FR201GT-G
FR201GT-G
Comchip Technology
DIODE GEN PURP 50V 2A DO15
FR2WSMA Compare Parts
  • FR2WSMA vs FR2YSMA
  • FR2WSMA vs FR2XSMA
  • FR2WSMA vs FR2XSMA
  • FR2WSMA vs FR2TSMA
  • FR2WSMA vs FR2TSMA
  • FR2WSMA vs FR2M_R1_00001
  • FR2WSMA vs FR2M-LTP
  • FR2WSMA vs FR2M
  • FR2WSMA vs FR2K_R1_00001
  • FR2WSMA vs FR2K-LTP
  • FR2WSMA vs FR2K
  • FR2WSMA vs FR2K
  • FR2WSMA vs FR2J_R1_00001
  • FR2WSMA vs FR2JF_R1_00001
  • FR2WSMA vs FR2JAFC_R1_00001
  • FR2WSMA vs FR2J-LTP
  • FR2WSMA vs FR2J
  • FR2WSMA vs FR2J
  • FR2WSMA vs FR2G_R1_00001
  • FR2WSMA vs FR2GF_R1_00001
  • FR2WSMA vs FR2GAFC_R1_00001
  • FR2WSMA vs FR2G
  • FR2WSMA vs FR2G
  • FR2WSMA vs FR2D_R1_00001
  • FR2WSMA vs FR2DF_R1_00001
  • FR2WSMA vs FR2DAFC_R1_00001
  • FR2WSMA vs FR2D-LTP
  • FR2WSMA vs FR2D
  • FR2WSMA vs FR2D
  • FR2WSMA vs FR2B_R1_00001
  • FR2WSMA vs FR2BAFC_R1_00001
  • FR2WSMA vs FR2B-LTP
  • FR2WSMA vs FR2B
  • FR2WSMA vs FR2B
  • FR2WSMA vs FR2A_R1_00001
  • FR2WSMA vs FR2AAFC_R1_00001
  • FR2WSMA vs FR2A-LTP
  • FR2WSMA vs FR2A
  • FR2WSMA vs FR2A
  • FR2WSMA vs FR2504-BP
  • Customer Reviews
    4.95 out of 5.00 stars from 82 customer reviews from all over the world
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent