GHXS050B120S-D3
GHXS050B120S-D3
Active
Description:  SIC SBD PARALLEL POWER MODULE 12
Manufacturer:  SemiQ Inc
History Price: $54.34000
In Stock: 6100
GHXS050B120S-D3 Specification
Specification
Part No
GHXS050B120S-D3
Category
Diodes - Rectifiers - Arrays
Manufacturer
SemiQ Inc
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
2 Independent
Diode Type
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
1200 V
Current - Average Rectified (Io) (per Diode)
101A (DC)
Voltage - Forward (Vf) (Max) @ If
1.7 V @ 50 A
Speed
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
Current - Reverse Leakage @ Vr
100 μA @ 1200 V
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
Mounting Type
Chassis Mount
Package / Case
SOT-227-4, miniBLOC
Supplier Device Package
SOT-227
GHXS050B120S-D3 PDF Datasheet
GHXS050B120S-D3 Related Parts
GHXS010A060S-D3
GHXS010A060S-D3
SemiQ Inc
DIODE SBD SCHOTT 600V 10A SOT227
GHXS015A120S-D3
GHXS015A120S-D3
SemiQ Inc
DIODE SCHOT SBD 1200V 15A SOT227
GHXS020A060S-D3
GHXS020A060S-D3
SemiQ Inc
DIODE SBD SHOTT 600V 20A SOT227
GHXS030A060S-D3
GHXS030A060S-D3
SemiQ Inc
DIODE SBD SHOTT 600V 30A SOT227
GHXS030A120S-D3
GHXS030A120S-D3
SemiQ Inc
DIODE SCHOTKY 1200V 30A SOT227
GHXS045A120S-D3
GHXS045A120S-D3
SemiQ Inc
DIODE SCHOT SBD 1200V 45A SOT227
GHXS050A060S-D3
GHXS050A060S-D3
SemiQ Inc
DIODE SCHOTT SBD 600V 50A SOT227
GHXS050A170S-D3
GHXS050A170S-D3
SemiQ Inc
1700V 50A SIC SBD PARALLEL
GHXS050B065S-D3
GHXS050B065S-D3
SemiQ Inc
SIC SBD PARALLEL POWER MODULE 65
GHXS060B120S-D3
GHXS060B120S-D3
SemiQ Inc
MODULE SCHOTTKY 1200V 60A SOT227
GHXS100B065S-D3
GHXS100B065S-D3
SemiQ Inc
SIC SBD PARALLEL POWER MODULE 65
GHXS100B120S-D3
GHXS100B120S-D3
SemiQ Inc
SIC SBD PARALLEL POWER MODULE 12
GHXS050B120S-D3 Compare Parts
  • GHXS050B120S-D3 vs GHXS100B065S-D3
  • GHXS050B120S-D3 vs GHXS060B120S-D3
  • GHXS050B120S-D3 vs GHXS050B065S-D3
  • GHXS050B120S-D3 vs GHXS050A170S-D3
  • GHXS050B120S-D3 vs GHXS050A060S-D3
  • GHXS050B120S-D3 vs GHXS045A120S-D3
  • GHXS050B120S-D3 vs GHXS030A120S-D3
  • GHXS050B120S-D3 vs GHXS030A060S-D3
  • GHXS050B120S-D3 vs GHXS020A060S-D3
  • GHXS050B120S-D3 vs GHXS015A120S-D3
  • GHXS050B120S-D3 vs GHXS010A060S-D3
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you