UMH2NFHATN
UMH2NFHATN
Active
Description:  NPN+NPN DIGITAL TRANSISTOR (CORR
Manufacturer:  Rohm Semiconductor
Datasheet:   UMH2NFHATN Datasheet
History Price: $0.49000
In Stock: 33300
UMH2NFHATN Specification
Specification
Part No
UMH2NFHATN
Category
Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Manufacturer
Rohm Semiconductor
Series
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
2 NPN - Pre-Biased (Dual)
Current - Collector (Ic) (Max)
100mA
Voltage - Collector Emitter Breakdown (Max)
50V
Resistor - Base (R1)
47kOhms
Resistor - Emitter Base (R2)
47kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce
68 @ 5mA, 5V
Vce Saturation (Max) @ Ib, Ic
300mV @ 500μA, 10mA
Current - Collector Cutoff (Max)
500nA
Frequency - Transition
250MHz
Power - Max
150mW
Mounting Type
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
Supplier Device Package
UMT6
UMH2NFHATN PDF Datasheet
UMH2NFHATN Related Parts
UMH10NFHATN
UMH10NFHATN
Rohm Semiconductor
NPN+NPN DIGITAL TRANSISTOR (CORR
UMH10NTN
UMH10NTN
Rohm Semiconductor
TRANS 2NPN PREBIAS 0.15W UMT6
UMH11N-TP
UMH11N-TP
Micro Commercial Components
TRANS 2NPN PREBIAS 0.15W SOT363
UMH11NFHATN
UMH11NFHATN
Rohm Semiconductor
NPN+NPN DIGITAL TRANSISTOR (CORR
UMH11NTN
UMH11NTN
Rohm Semiconductor
TRANS 2NPN PREBIAS 0.15W UMT6
UMH14NTR
UMH14NTR
Rohm Semiconductor
TRANS 2NPN PREBIAS 0.15W UMT6
UMH1NFHATN
UMH1NFHATN
Rohm Semiconductor
NPN+NPN DIGITAL TRANSISTOR (CORR
UMH1NTN
UMH1NTN
Rohm Semiconductor
TRANS 2NPN PREBIAS 0.15W UMT6
UMH25NFHATN
UMH25NFHATN
Rohm Semiconductor
AUTOMOTIVE DUAL DIGITAL TRANSIST
UMH2N-TP
UMH2N-TP
Micro Commercial Components
TRANS 2NPN PREBIAS 0.15W SOT363
UMH2NTN
UMH2NTN
Rohm Semiconductor
TRANS 2NPN PREBIAS 0.15W UMT6
UMH3NTN
UMH3NTN
Rohm Semiconductor
TRANS 2NPN PREBIAS 0.15W UMT6
UMH2NFHATN Compare Parts
  • UMH2NFHATN vs UMH9NFHATN
  • UMH2NFHATN vs UMH8NTR
  • UMH2NFHATN vs UMH7NTR
  • UMH2NFHATN vs UMH6NTR
  • UMH2NFHATN vs UMH5NTR
  • UMH2NFHATN vs UMH4NTN
  • UMH2NFHATN vs UMH4NFHATN
  • UMH2NFHATN vs UMH3NTN
  • UMH2NFHATN vs UMH2NTN
  • UMH2NFHATN vs UMH2N-TP
  • UMH2NFHATN vs UMH25NFHATN
  • UMH2NFHATN vs UMH1NTN
  • UMH2NFHATN vs UMH1NFHATN
  • UMH2NFHATN vs UMH14NTR
  • UMH2NFHATN vs UMH11NTN
  • UMH2NFHATN vs UMH11NFHATN
  • UMH2NFHATN vs UMH11N-TP
  • UMH2NFHATN vs UMH10NTN
  • UMH2NFHATN vs UMH10NFHATN
  • UMH2NFHATN vs UMH37NTN
  • UMH2NFHATN vs UMH33NTN
  • UMH2NFHATN vs UMH25NTN
  • UMH2NFHATN vs UMH1N-TP
  • UMH2NFHATN vs UMH1N
  • UMH2NFHATN vs UMH11N
  • Customer Reviews
    4.95 out of 5.00 stars from 89 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested