MMSTA64T146
MMSTA64T146
Not For New Designs
Description:  TRANS PNP DARL 30V 0.3A SMT3
Manufacturer:  Rohm Semiconductor
Datasheet:   MMSTA64T146 Datasheet
History Price: $0.44000
In Stock: 6500
MMSTA64T146 Specification
Specification
Part No
MMSTA64T146
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP - Darlington
Current - Collector (Ic) (Max)
300 mA
Voltage - Collector Emitter Breakdown (Max)
30 V
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
20000 @ 100mA, 5V
Power - Max
-
Frequency - Transition
125MHz
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SMT3
MMSTA64T146 PDF Datasheet
MMSTA64T146 Related Parts
MMS8050HE3-H-TP
MMS8050HE3-H-TP
Micro Commercial Components
TRANS NPN 25V 0.5A SOT23
MMS8050HE3-L-TP
MMS8050HE3-L-TP
Micro Commercial Components
NPN TRANSISTORS, SOT-23
MMS8550HE3-H-TP
MMS8550HE3-H-TP
Micro Commercial Components
TRANS PNP 25V 0.5A SOT23
MMS8550HE3-L-TP
MMS8550HE3-L-TP
Micro Commercial Components
PNP TRANSISTORS, SOT-23
MMS9012HE3-H-TP
MMS9012HE3-H-TP
Micro Commercial Components
TRANS PNP 25V 0.5A SOT23
MMS9012HE3-L-TP
MMS9012HE3-L-TP
Micro Commercial Components
PNP TRANSISTORS, SOT-23
MMS9013HE3-H-TP
MMS9013HE3-H-TP
Micro Commercial Components
TRANS NPN 25V 0.5A SOT23
MMS9013HE3-L-TP
MMS9013HE3-L-TP
Micro Commercial Components
NPN TRANSISTORS, SOT-23
MMS9014-L-TP
MMS9014-L-TP
Micro Commercial Components
TRANS NPN 45V 0.1A SOT23
MMS9014HE3-H-TP
MMS9014HE3-H-TP
Micro Commercial Components
NPN TRANSISTORS, SOT-23
MMS9014HE3-L-TP
MMS9014HE3-L-TP
Micro Commercial Components
NPN TRANSISTORS, SOT-23
MMS9015HE3-H-TP
MMS9015HE3-H-TP
Micro Commercial Components
PNP TRANSISTORS, SOT-23
MMSTA64T146 Compare Parts
  • MMSTA64T146 vs MMSTA92-7-F
  • MMSTA64T146 vs MMSTA92-7
  • MMSTA64T146 vs MMSTA64-7-F
  • MMSTA64T146 vs MMSTA64-7
  • MMSTA64T146 vs MMSTA63-7-F
  • MMSTA64T146 vs MMSTA63-7
  • MMSTA64T146 vs MMSTA56T146
  • MMSTA64T146 vs MMSTA56Q-7-F
  • MMSTA64T146 vs MMSTA56-7-F
  • MMSTA64T146 vs MMSTA56-7
  • MMSTA64T146 vs MMSTA55-7-F
  • MMSTA64T146 vs MMSTA55-7
  • MMSTA64T146 vs MMSTA42-TP
  • MMSTA64T146 vs MMSTA42-7-F
  • MMSTA64T146 vs MMSTA42-7
  • MMSTA64T146 vs MMSTA28T146
  • MMSTA64T146 vs MMSTA14-7-F
  • MMSTA64T146 vs MMSTA14-7
  • MMSTA64T146 vs MMSTA13T146
  • MMSTA64T146 vs MMSTA13-7-F
  • MMSTA64T146 vs MMSTA13-7
  • MMSTA64T146 vs MMSTA06T146
  • MMSTA64T146 vs MMSTA06Q-7-F
  • MMSTA64T146 vs MMSTA06-7-F
  • MMSTA64T146 vs MMSTA06-7
  • MMSTA64T146 vs MMSTA05-7-F
  • MMSTA64T146 vs MMSTA05-7
  • MMSTA64T146 vs MMST8598T146
  • MMSTA64T146 vs MMST8098T146
  • MMSTA64T146 vs MMST6428T146
  • MMSTA64T146 vs MMST6427-7-F
  • MMSTA64T146 vs MMST6427-7
  • MMSTA64T146 vs MMST5551Q-7-F
  • MMSTA64T146 vs MMST5551-TP
  • MMSTA64T146 vs MMST5551-7-F
  • MMSTA64T146 vs MMST5551-7
  • MMSTA64T146 vs MMST5401Q-7-F
  • MMSTA64T146 vs MMST5401-TP
  • MMSTA64T146 vs MMST5401-7-F
  • MMSTA64T146 vs MMST5401-7
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!