Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - FETs, MOSFETs - Single
/ onsemi 2SK4088LS
2SK4088LS
Obsolete
Transistors - FETs, MOSFETs - Single
Description:
MOSFET N-CH 650V 7.5A TO220FI
Manufacturer:
onsemi
Datasheet:
2SK4088LS Datasheet
History Price: $2.54000
In Stock: 7100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2SK4088LS Specification
Specification
Part No
2SK4088LS
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
onsemi
Series
-
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
650 V
Current - Continuous Drain (Id) @ 25℃
7.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
10V
Rds On (Max) @ Id, Vgs
850mOhm @ 5.5A, 10V
Vgs(th) (Max) @ Id
-
Gate Charge (Qg) (Max) @ Vgs
37.6 nC @ 10 V
Vgs (Max)
?0V
Input Capacitance (Ciss) (Max) @ Vds
1000 pF @ 30 V
FET Feature
-
Power Dissipation (Max)
2W (Ta), 37W (Tc)
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Supplier Device Package
TO-220FI(LS)
Package / Case
TO-220-3 Full Pack
2SK4088LS PDF Datasheet
2SK4088LS Datasheet
Click and Download: 2SK4088LS Datasheet
2SK4088LS Related Parts
2SK060100L
Panasonic
MOSFET N-CH 80V 500MA MINIP3-F1
2SK0601G0L
Panasonic
MOSFET N-CH 80V 500MA MINIP3-F2
2SK066400L
Panasonic
MOSFET N-CH 50V 100MA SMINI3-G1
2SK0664G0L
Panasonic
MOSFET N-CH 50V 100MA SMINI3-F2
2SK066500L
Panasonic
MOSFET N-CH 20V 100MA SMINI3-G1
2SK0665G0L
Panasonic
MOSFET N-CH 20V 100MA SMINI3-F2
2SK1058-E
Renesas Electronics
MOSFET N-CH 160V 7A TO3P
2SK1119(F)
Toshiba Semiconductor
MOSFET N-CH 1000V 4A TO220AB
2SK1154-E
Renesas Electronics
N-CHANNEL POWER MOSFET
2SK1155-E
Renesas Electronics
N-CHANNEL POWER MOSFET
2SK1157-E
Renesas Electronics
N-CHANNEL POWER MOSFET
2SK1165-E
Renesas Electronics
N-CHANNEL POWER MOSFET
2SK4088LS Compare Parts
2SK4088LS vs 2SK4097LS
2SK4088LS vs 2SK4096LS-1E
2SK4088LS vs 2SK4096LS
2SK4088LS vs 2SK4094-1E
2SK4088LS vs 2SK4093TZ-E
2SK4088LS vs 2SK4089LS
2SK4088LS vs 2SK4088LS-1E
2SK4088LS vs 2SK4087LS-1E
2SK4088LS vs 2SK4085LS-1E
2SK4088LS vs 2SK4085LS-1E
2SK4088LS vs 2SK4084LS
2SK4088LS vs 2SK4080-ZK-E1-AY
2SK4088LS vs 2SK4078-ZK-E1-AY
2SK4088LS vs 2SK4077-ZK-E1-AY
2SK4088LS vs 2SK4066-DL-E
2SK4088LS vs 2SK4066-DL-1EX
2SK4088LS vs 2SK4065-DL-E
2SK4088LS vs 2SK4065-DL-1EX
2SK4088LS vs 2SK4065-DL-1EX
2SK4088LS vs 2SK4065-DL-1E
2SK4088LS vs 2SK4065-DL-1E
2SK4088LS vs 2SK4043LS
2SK4088LS vs 2SK4021(Q)
2SK4088LS vs 2SK4017(Q)
2SK4088LS vs 2SK4016(Q)
2SK4088LS vs 2SK3993-ZK-E1-AZ
2SK4088LS vs 2SK3991-ZK-E1-AZ
2SK4088LS vs 2SK3984-ZK-E1-AY
2SK4088LS vs 2SK3980-TD-E
2SK4088LS vs 2SK3943-ZP-E1-AY
2SK4088LS vs 2SK3906(Q)
2SK4088LS vs 2SK3900-ZP-E1-AZ
2SK4088LS vs 2SK3868(Q,M)
2SK4088LS vs 2SK3827
2SK4088LS vs 2SK3826
2SK4088LS vs 2SK3824
2SK4088LS vs 2SK3823
2SK4088LS vs 2SK3821-DL-E
2SK4088LS vs 2SK3820-DL-E
2SK4088LS vs 2SK3820-DL-1E
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.