☰
03P2M(DC1)-AZ
03P2M(DC1)-AZ
Active
Description:  SILICON CONTROLLED RECTIFIER
Manufacturer:  Renesas Electronics
History Price: Active
In Stock: 14080
03P2M(DC1)-AZ Specification
Specification
Part No
03P2M(DC1)-AZ
Category
Thyristors - SCRs
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
-
Voltage - Gate Trigger (Vgt) (Max)
-
Current - Gate Trigger (Igt) (Max)
-
Voltage - On State (Vtm) (Max)
-
Current - On State (It (AV)) (Max)
-
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih) (Max)
-
Current - Off State (Max)
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
-
SCR Type
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
03P2M(DC1)-AZ PDF Datasheet
03P2M(DC1)-AZ Related Parts
03P2J-AZ
03P2J-AZ
Renesas Electronics
SILICON CONTROLLED RECTIFIER
03P2J-T1-AZ
03P2J-T1-AZ
Renesas Electronics
SILICON CONTROLLED RECTIFIER
03P2J-T2-AZ
03P2J-T2-AZ
Renesas Electronics
SILICON CONTROLLED RECTIFIER
03P2M
03P2M
Renesas Electronics
SILICON CONTROLLED RECTIFIER
03P2M(3)-AZ
03P2M(3)-AZ
Renesas Electronics
SILICON CONTROLLED RECTIFIER
03P2M-T-AZ
03P2M-T-AZ
Renesas Electronics
SILICON CONTROLLED RECTIFIER
03P4J-T1-AZ
03P4J-T1-AZ
Renesas Electronics
SILICON CONTROLLED RECTIFIER
03P4J-T2-AZ
03P4J-T2-AZ
Renesas Electronics
SILICON CONTROLLED RECTIFIER
03P4M
03P4M
Renesas Electronics
SILICON CONTROLLED RECTIFIER
03P4MF(DC)-AZ
03P4MF(DC)-AZ
Renesas Electronics
SILICON CONTROLLED RECTIFIER
03P5J-T1-AZ
03P5J-T1-AZ
Renesas Electronics
SILICON CONTROLLED RECTIFIER
03P6MG
03P6MG
Renesas Electronics
SILICON CONTROLLED RECTIFIER
03P2M(DC1)-AZ Description
Renesas Electronics 03P2M(DC1)-AZ is a versatile and highly integrated power management IC designed for various applications, including consumer electronics, industrial equipment, and automotive systems. Below is a detailed introduction to its specifications and features.

## Overview

The 03P2M(DC1)-AZ is part of Renesas' extensive portfolio of power management solutions. It is designed to provide efficient power conversion and management, ensuring optimal performance and reliability in various applications. This IC is particularly known for its compact size, high efficiency, and robust features.

## Key Specifications

1. Input Voltage Range:
- The device typically operates within a wide input voltage range, allowing it to be used in various applications. The input voltage range is generally from 4.5V to 36V.

2. Output Voltage:
- The output voltage can be configured to meet specific application requirements, typically ranging from 0.8V to 15V.

3. Output Current:
- The 03P2M(DC1)-AZ can deliver a maximum output current of up to 2A, making it suitable for powering a variety of loads.

4. Efficiency:
- The IC boasts high efficiency, often exceeding 90% under typical load conditions. This efficiency helps in reducing heat generation and improving overall system reliability.

5. Switching Frequency:
- The device operates at a fixed switching frequency, typically around 300kHz to 1MHz, which helps in minimizing the size of external components such as inductors and capacitors.

6. Protection Features:
- The 03P2M(DC1)-AZ includes several built-in protection features, such as:
- Overcurrent protection (OCP)
- Overvoltage protection (OVP)
- Thermal shutdown (TSD)
- These features enhance the reliability and safety of the device in various operating conditions.

7. Package Type:
- The IC is available in a compact package, such as a QFN or TSSOP, which facilitates easy integration into space-constrained designs.

8. Operating Temperature Range:
- The device is designed to operate over a wide temperature range, typically from -40°C to +125°C, making it suitable for automotive and industrial applications.

## Applications

The Renesas 03P2M(DC1)-AZ is suitable for a wide range of applications, including but not limited to:

- Consumer Electronics: Powering devices such as smartphones, tablets, and portable gadgets.
- Industrial Equipment: Used in automation systems, sensors, and control systems.
- Automotive Systems: Ideal for powering infotainment systems, dashboard displays, and other electronic components in vehicles.

## Conclusion

The Renesas Electronics 03P2M(DC1)-AZ is a highly efficient and reliable power management IC that meets the demands of modern electronic applications. With its wide input voltage range, configurable output voltage, and robust protection features, it is an excellent choice for designers looking to optimize power management in their products. Its compact size and high efficiency make it particularly appealing for applications where space and thermal management are critical.
03P2M(DC1)-AZ Compare Parts
  • 03P2M(DC1)-AZ vs 03P6MG
  • 03P2M(DC1)-AZ vs 03P5J-T1-AZ
  • 03P2M(DC1)-AZ vs 03P4MF(DC)-AZ
  • 03P2M(DC1)-AZ vs 03P4M
  • 03P2M(DC1)-AZ vs 03P4J-T2-AZ
  • 03P2M(DC1)-AZ vs 03P4J-T1-AZ
  • 03P2M(DC1)-AZ vs 03P2M-T-AZ
  • 03P2M(DC1)-AZ vs 03P2M(3)-AZ
  • 03P2M(DC1)-AZ vs 03P2M
  • 03P2M(DC1)-AZ vs 03P2J-T2-AZ
  • 03P2M(DC1)-AZ vs 03P2J-T1-AZ
  • 03P2M(DC1)-AZ vs 03P2J-AZ
  • 03P2M(DC1)-AZ vs 03P5J-AZ
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase