MP256W
MP256W
Active
Description:  BRIDGE REC GLASS 600V 25A MP-25W
Manufacturer:  Rectron Limited
Datasheet:   MP256W Datasheet
History Price: $1.85000
In Stock: 3900
MP256W Specification
Specification
Part No
MP256W
Category
Diodes - Bridge Rectifiers
Manufacturer
Rectron Limited
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
600 V
Current - Average Rectified (Io)
25 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 12.5 A
Current - Reverse Leakage @ Vr
5 μA @ 600 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-Square, MP-25W
Supplier Device Package
MP-25W
MP256W PDF Datasheet
MP256W Related Parts
MP2505
MP2505
Rectron Limited
BRIDGE RECT GLASS 50V 25A MP-25
MP2505W
MP2505W
Rectron Limited
BRIDGE RECT GLASS 50V 25A MP-25W
MP251
MP251
Rectron Limited
BRIDGE RECT 1 PH 100V 25A MP-25
MP2510
MP2510
Rectron Limited
BRIDGE RECT GLASS 1000V 25A MP25
MP2510W
MP2510W
Rectron Limited
BRIDGE RECT GLASS 1000V 25A MP25
MP251W
MP251W
Rectron Limited
BRIDGE REC GLASS 100V 25A MP-25W
MP252
MP252
Rectron Limited
BRIDGE RECT GLASS 200V 25A MP-25
MP252W
MP252W
Rectron Limited
BRIDGE REC GLASS 200V 25A MP-25W
MP254
MP254
Rectron Limited
BRIDGE RECT GLASS 400V 25A MP-25
MP254W
MP254W
Rectron Limited
BRIDGE REC GLASS 400V 25A MP-25W
MP256
MP256
Rectron Limited
BRIDGE RECT GLASS 600V 25A MP-25
MP258
MP258
Rectron Limited
BRIDGE RECT GLASS 800V 25A MP-25
MP256W Compare Parts
  • MP256W vs MP258
  • MP256W vs MP256
  • MP256W vs MP254W
  • MP256W vs MP254
  • MP256W vs MP252W
  • MP256W vs MP252
  • MP256W vs MP251W
  • MP256W vs MP2510W
  • MP256W vs MP2510
  • MP256W vs MP251
  • MP256W vs MP2505W
  • MP256W vs MP2505
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description