DB25-06
DB25-06
Active
Description:  3P Rect, 600V, 25A, 350A, 1.05V
Manufacturer:  Diotec Semiconductor
Datasheet:   DB25-06 Datasheet
History Price: $33.35900
In Stock: 1700
DB25-06 Specification
Specification
Part No
DB25-06
Category
Diodes - Bridge Rectifiers
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Three Phase
Technology
Standard
Voltage - Peak Reverse (Max)
600 V
Current - Average Rectified (Io)
35 A
Voltage - Forward (Vf) (Max) @ If
1.05 V @ 12.5 A
Current - Reverse Leakage @ Vr
10 μA @ 600 V
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Chassis Mount
Package / Case
5-Square, DB-35
Supplier Device Package
DB-35
DB25-06 PDF Datasheet
DB25-06 Related Parts
DB205
DB205
Yangjie Technology
DB 600V 2.0A Diodes Bridge Rec
DB205S
DB205S
Yangjie Technology
DBS 600V 2.0A Diodes Bridge Re
DB206S
DB206S
Yangjie Technology
DBS 800V 2.0A Diodes Bridge Re
DB206S
DB206S
Yangjie Technology
RECT BRIDGE 800V 2A DBS
DB207
DB207
Yangjie Technology
DB 1000V 2.0A Diodes Bridge Re
DB207
DB207
Yangjie Technology
RECT BRIDGE 1000V 2A DB
DB207S
DB207S
Yangjie Technology
DBS 1000V 2.0A Diodes Bridge R
DB207S
DB207S
Yangjie Technology
RECT BRIDGE 1000V 2A DBS
DB25-02
DB25-02
Diotec Semiconductor
3P Rect, 200V, 25A, 350A, 1.05V
DB25-04
DB25-04
Diotec Semiconductor
3P Rect, 400V, 25A, 350A, 1.05V
DB25-08
DB25-08
Diotec Semiconductor
3P Rect, 800V, 25A, 350A, 1.05V
DB25-10
DB25-10
Diotec Semiconductor
3P Rect, 1000V, 25A, 350A, 1.05V
DB25-06 Compare Parts
  • DB25-06 vs DB25-16
  • DB25-06 vs DB25-14
  • DB25-06 vs DB25-12
  • DB25-06 vs DB25-10
  • DB25-06 vs DB25-08
  • DB25-06 vs DB25-04
  • DB25-06 vs DB25-02
  • DB25-06 vs DB207S
  • DB25-06 vs DB207S
  • DB25-06 vs DB207
  • DB25-06 vs DB207
  • DB25-06 vs DB206S
  • DB25-06 vs DB206S
  • DB25-06 vs DB205S
  • DB25-06 vs DB205
  • DB25-06 vs DB25-16
  • DB25-06 vs DB25-14
  • DB25-06 vs DB25-12
  • DB25-06 vs DB25-04
  • DB25-06 vs DB25-02
  • DB25-06 vs DB25-01
  • DB25-06 vs DB25-01
  • DB25-06 vs DB206
  • DB25-06 vs DB207S
  • DB25-06 vs DB207S
  • DB25-06 vs DB207S
  • DB25-06 vs DB207LS
  • DB25-06 vs DB206S
  • DB25-06 vs DB206
  • DB25-06 vs DB205S
  • DB25-06 vs DB205
  • DB25-06 vs DB204LS
  • DB25-06 vs DB203S
  • DB25-06 vs DB203LS
  • DB25-06 vs DB203
  • DB25-06 vs DB202S
  • DB25-06 vs DB202LS
  • DB25-06 vs DB202
  • DB25-06 vs DB201S
  • DB25-06 vs DB201LS
  • Customer Reviews
    4.95 out of 5.00 stars from 73 customer reviews from all over the world
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund